ICO RALLY Medical Grade Braided Reinforced Silicon Hose IR-14600

Description
• Polyester braid incorporated within the wall of silicone hose • Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDAsanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® medical grade silicone hose contains no plasticizers which could leach out, causing flow contamination or tube hardening
Datasheet
Description
• Polyester braid incorporated within the wall of silicone hose • Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDAsanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® medical grade silicone hose contains no plasticizers which could leach out, causing flow contamination or tube hardening
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Braided Reinforced Silicon Hose - IR-14600 - ICO RALLY
Palo Alto, CA, USA
Medical Grade Braided Reinforced Silicon Hose
IR-14600
Medical Grade Braided Reinforced Silicon Hose IR-14600
• Polyester braid incorporated within the wall of silicone hose • Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDAsanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® medical grade silicone hose contains no plasticizers which could leach out, causing flow contamination or tube hardening

• Polyester braid incorporated within the wall of silicone hose

• Silicone elastomer compound meets USP Class VI requirements

• Compound is non-toxic and FDAsanctioned for use with food contact surfaces

• Odorless, tasteless, and inert

• Non-reactive to body tissues and fluids

• Translucent, natural color provides visual contact with flow

• ProFLO® medical grade silicone hose contains no plasticizers which could leach out, causing flow contamination or tube hardening

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number IR-14600
Product Name Medical Grade Braided Reinforced Silicon Hose
Type Rubber / Silicone; Structural
Material Synthetic Rubber; Polyester
Shape Round
Features Reinforced; Inert
Application General Purpose; Food & Beverage; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Plastic Core Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); High Impact Polystyrene
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details