ICO RALLY Medical Grade Silicon Tubing IR-14560

Description
• Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Surface properties resist sticking and encrustation, and will not support bacteria growth • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening
Datasheet
Description
• Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Surface properties resist sticking and encrustation, and will not support bacteria growth • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Silicon Tubing - IR-14560 - ICO RALLY
Palo Alto, CA, USA
Medical Grade Silicon Tubing
IR-14560
Medical Grade Silicon Tubing IR-14560
• Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Surface properties resist sticking and encrustation, and will not support bacteria growth • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening

• Silicone elastomer compound meets USP Class VI requirements

• Compound is non-toxic and FDA-sanctioned for use with food contact surfaces

• Odorless, tasteless, and inert

• Surface properties resist sticking and encrustation, and will not support bacteria growth

• Non-reactive to body tissues and fluids

• Translucent, natural color provides visual contact with flow

• ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number IR-14560
Product Name Medical Grade Silicon Tubing
Type Rubber / Silicone; Structural
Material Synthetic Rubber
Shape Round
Features Inert, Prevents Bacteria Growth
Application General Purpose; Food & Beverage; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, Latex -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber
Design Units English
View Details
Open End tubing - TRO-3250-032-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details