ICO RALLY Medical Grade Silicon Tubing IR-14570

Description
• Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Surface properties resist sticking and encrustation, and will not support bacteria growth • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening
Datasheet
Description
• Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Surface properties resist sticking and encrustation, and will not support bacteria growth • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Silicon Tubing - IR-14570 - ICO RALLY
Palo Alto, CA, USA
Medical Grade Silicon Tubing
IR-14570
Medical Grade Silicon Tubing IR-14570
• Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Surface properties resist sticking and encrustation, and will not support bacteria growth • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening

• Silicone elastomer compound meets USP Class VI requirements

• Compound is non-toxic and FDA-sanctioned for use with food contact surfaces

• Odorless, tasteless, and inert

• Surface properties resist sticking and encrustation, and will not support bacteria growth

• Non-reactive to body tissues and fluids

• Translucent, natural color provides visual contact with flow

• ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number IR-14570
Product Name Medical Grade Silicon Tubing
Type Rubber / Silicone; Structural
Material Synthetic Rubber
Shape Round
Features Inert, Prevents Bacteria Growth
Application General Purpose; Food & Beverage; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Brimflex™ PVC Tubing - B105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details