• Open mesh polyester braid encapsulated between walls of Clear ProFLO® Tubing to become a single hose
• Provides higher-pressure values than unreinforced ProFLO® Clear PVC tubing
• Smooth interior permits excellent flow characteristics
• Manufactured from NON-TOXIC ingredients conforming to FDA standards
• Does not impart taste or ordor
• Suitable for a wide variety of chemicals, gases, and liquids
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | IR-14130 |
| Product Name | Clear Braided Reinforced PVC Hose |
| Type | Plastic; Structural |
| Material | Poly Vinyl Chloride; Polyester |
| Shape | Round |
| Features | Reinforced |
| Color / Clarity | Clear |