ICO RALLY Clear Braided Reinforced PVC Hose IR-14128

Description
• Open mesh polyester braid encapsulated between walls of Clear ProFLO® Tubing to become a single hose • Provides higher-pressure values than unreinforced ProFLO® Clear PVC tubing • Smooth interior permits excellent flow characteristics • Manufactured from NON-TOXIC ingredients conforming to FDA standards • Does not impart taste or ordor • Suitable for a wide variety of chemicals, gases, and liquids
Datasheet
Description
• Open mesh polyester braid encapsulated between walls of Clear ProFLO® Tubing to become a single hose • Provides higher-pressure values than unreinforced ProFLO® Clear PVC tubing • Smooth interior permits excellent flow characteristics • Manufactured from NON-TOXIC ingredients conforming to FDA standards • Does not impart taste or ordor • Suitable for a wide variety of chemicals, gases, and liquids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Braided Reinforced PVC Hose - IR-14128 - ICO RALLY
Palo Alto, CA, USA
Clear Braided Reinforced PVC Hose
IR-14128
Clear Braided Reinforced PVC Hose IR-14128
• Open mesh polyester braid encapsulated between walls of Clear ProFLO® Tubing to become a single hose • Provides higher-pressure values than unreinforced ProFLO® Clear PVC tubing • Smooth interior permits excellent flow characteristics • Manufactured from NON-TOXIC ingredients conforming to FDA standards • Does not impart taste or ordor • Suitable for a wide variety of chemicals, gases, and liquids

• Open mesh polyester braid encapsulated between walls of Clear ProFLO® Tubing to become a single hose

• Provides higher-pressure values than unreinforced ProFLO® Clear PVC tubing

• Smooth interior permits excellent flow characteristics

• Manufactured from NON-TOXIC ingredients conforming to FDA standards

• Does not impart taste or ordor

• Suitable for a wide variety of chemicals, gases, and liquids

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number IR-14128
Product Name Clear Braided Reinforced PVC Hose
Type Plastic; Structural
Material Poly Vinyl Chloride; Polyester
Shape Round
Features Reinforced
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 188X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Open End tubing - TRO-2000-028-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details