ICO RALLY ProFLO® Clear PVC Tubing IR-14046

Description
• Manufactured from non-toxic ingredients conforming to FDA and USDA standards • ProFLO® Clear PVC compound meets the requirements of USP class VI • Glass-like clarity with smooth surface provides outstanding flow characteristics • Does not impart taste or odor • Flexible, lightweight, yet tough and abrasion resistant • Suitable for a wide variety of chemicals, gases, and liquids • ProFLO® Clear PVC tubing may be autoclaved at 20 lbs. steam for 20 minutes
Datasheet
Description
• Manufactured from non-toxic ingredients conforming to FDA and USDA standards • ProFLO® Clear PVC compound meets the requirements of USP class VI • Glass-like clarity with smooth surface provides outstanding flow characteristics • Does not impart taste or odor • Flexible, lightweight, yet tough and abrasion resistant • Suitable for a wide variety of chemicals, gases, and liquids • ProFLO® Clear PVC tubing may be autoclaved at 20 lbs. steam for 20 minutes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProFLO® Clear PVC Tubing - IR-14046 - ICO RALLY
Palo Alto, CA, USA
ProFLO® Clear PVC Tubing
IR-14046
ProFLO® Clear PVC Tubing IR-14046
• Manufactured from non-toxic ingredients conforming to FDA and USDA standards • ProFLO® Clear PVC compound meets the requirements of USP class VI • Glass-like clarity with smooth surface provides outstanding flow characteristics • Does not impart taste or odor • Flexible, lightweight, yet tough and abrasion resistant • Suitable for a wide variety of chemicals, gases, and liquids • ProFLO® Clear PVC tubing may be autoclaved at 20 lbs. steam for 20 minutes

• Manufactured from non-toxic ingredients conforming to FDA and USDA standards

• ProFLO® Clear PVC compound meets the requirements of USP class VI

• Glass-like clarity with smooth surface provides outstanding flow characteristics

• Does not impart taste or odor

• Flexible, lightweight, yet tough and abrasion resistant

• Suitable for a wide variety of chemicals, gases, and liquids

• ProFLO® Clear PVC tubing may be autoclaved at 20 lbs. steam for 20 minutes

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number IR-14046
Product Name ProFLO® Clear PVC Tubing
Type Plastic; Structural
Material Poly Vinyl Chloride
Shape Round
Features Sterilizeable
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 125X0469LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Open End tubing - TRO-2730-030-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details