ProFLO® Clear PVC Tubing, part number IR-14014, is designed for a variety of applications requiring flexibility and chemical resistance. It is manufactured from non-toxic materials that conform to FDA and USDA standards, ensuring safety for food and medical applications. The tubing features a glass-like clarity and a smooth surface, which contribute to excellent flow characteristics. It is capable of withstanding a maximum operating temperature of 175°F and can be autoclaved at 20 lbs. steam for 20 minutes. The tubing has a tensile strength of 2000 psi and an elongation at break of 400%, making it durable and resistant to abrasion. Additionally, it does not impart taste or odor, making it suitable for transporting various chemicals, gases, and liquids.
• Manufactured from non-toxic ingredients conforming to FDA and USDA standards
• ProFLO® Clear PVC compound meets the requirements of USP class VI
• Glass-like clarity with smooth surface provides outstanding flow characteristics
• Does not impart taste or odor
• Flexible, lightweight, yet tough and abrasion resistant
• Suitable for a wide variety of chemicals, gases, and liquids
• ProFLO® Clear PVC tubing may be autoclaved at 20 lbs. steam for 20 minutes
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | IR-14014 |
| Product Name | ProFLO® Clear PVC Tubing |
| Type | Plastic; Structural |
| Material | Poly Vinyl Chloride |
| Shape | Round |
| Features | Sterilizeable |
| Color / Clarity | Clear |