ICO RALLY Medical Grade Silicon Tubing IR-14512

Description
• Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Surface properties resist sticking and encrustation, and will not support bacteria growth • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening
Datasheet
Description
• Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Surface properties resist sticking and encrustation, and will not support bacteria growth • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Silicon Tubing - IR-14512 - ICO RALLY
Palo Alto, CA, USA
Medical Grade Silicon Tubing
IR-14512
Medical Grade Silicon Tubing IR-14512
• Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Surface properties resist sticking and encrustation, and will not support bacteria growth • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening

• Silicone elastomer compound meets USP Class VI requirements

• Compound is non-toxic and FDA-sanctioned for use with food contact surfaces

• Odorless, tasteless, and inert

• Surface properties resist sticking and encrustation, and will not support bacteria growth

• Non-reactive to body tissues and fluids

• Translucent, natural color provides visual contact with flow

• ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number IR-14512
Product Name Medical Grade Silicon Tubing
Type Rubber / Silicone; Structural
Material Synthetic Rubber
Shape Round
Features Inert, Prevents Bacteria Growth
Application General Purpose; Food & Beverage; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Tubing, EPDM -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material EPDM
Design Units English
View Details
Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE - BLW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details