• Silicone elastomer compound meets USP Class VI requirements
• Compound is non-toxic and FDA-sanctioned for use with food contact surfaces
• Odorless, tasteless, and inert
• Surface properties resist sticking and encrustation, and will not support bacteria growth
• Non-reactive to body tissues and fluids
• Translucent, natural color provides visual contact with flow
• ProFLO® Medical Grade Tubing is soft, pliable, and contains no plasticizers which could leach out, causing flow contamination or tube hardening
ICO RALLY | |
---|---|
Product Category | Tubing |
Product Number | IR-14554 |
Product Name | Medical Grade Silicon Tubing |
Type | Rubber / Silicone; Structural |
Material | Synthetic Rubber |
Shape | Round |
Features | Inert, Prevents Bacteria Growth |
Application | General Purpose; Food & Beverage; Medical / Pharmaceutical |