ICO RALLY Medical Grade Braided Reinforced Silicon Hose IR-14612

Description
• Polyester braid incorporated within the wall of silicone hose • Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDAsanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® medical grade silicone hose contains no plasticizers which could leach out, causing flow contamination or tube hardening
Datasheet
Description
• Polyester braid incorporated within the wall of silicone hose • Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDAsanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® medical grade silicone hose contains no plasticizers which could leach out, causing flow contamination or tube hardening
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Braided Reinforced Silicon Hose - IR-14612 - ICO RALLY
Palo Alto, CA, USA
Medical Grade Braided Reinforced Silicon Hose
IR-14612
Medical Grade Braided Reinforced Silicon Hose IR-14612
• Polyester braid incorporated within the wall of silicone hose • Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDAsanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Non-reactive to body tissues and fluids • Translucent, natural color provides visual contact with flow • ProFLO® medical grade silicone hose contains no plasticizers which could leach out, causing flow contamination or tube hardening

• Polyester braid incorporated within the wall of silicone hose

• Silicone elastomer compound meets USP Class VI requirements

• Compound is non-toxic and FDAsanctioned for use with food contact surfaces

• Odorless, tasteless, and inert

• Non-reactive to body tissues and fluids

• Translucent, natural color provides visual contact with flow

• ProFLO® medical grade silicone hose contains no plasticizers which could leach out, causing flow contamination or tube hardening

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number IR-14612
Product Name Medical Grade Braided Reinforced Silicon Hose
Type Rubber / Silicone; Structural
Material Synthetic Rubber; Polyester
Shape Round
Features Reinforced; Inert
Application General Purpose; Food & Beverage; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Tubing and Profile Struts - 2647862 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details