Budnick Converting, Inc. 3" Multi-track Office Tape Dispenser DISPNSR 5108

Description
DISPNSR 5108 is a multi-track table top office tape dispenser for 1 roll of tape up to 3" wide or 2-3 rolls each up to 1" wide. It is a steel dispenser with weighted rubber lined base for stability. It handles tape diameters of up to 5" on 3" cores. It features an extra wide blade to reduce working time.
Request a Quote
Description
DISPNSR 5108 is a multi-track table top office tape dispenser for 1 roll of tape up to 3" wide or 2-3 rolls each up to 1" wide. It is a steel dispenser with weighted rubber lined base for stability. It handles tape diameters of up to 5" on 3" cores. It features an extra wide blade to reduce working time.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3
Columbia, IL, USA
3" Multi-track Office Tape Dispenser
DISPNSR 5108
3" Multi-track Office Tape Dispenser DISPNSR 5108
DISPNSR 5108 is a multi-track table top office tape dispenser for 1 roll of tape up to 3" wide or 2-3 rolls each up to 1" wide. It is a steel dispenser with weighted rubber lined base for stability. It handles tape diameters of up to 5" on 3" cores. It features an extra wide blade to reduce working time.

DISPNSR 5108 is a multi-track table top office tape dispenser for 1 roll of tape up to 3" wide or 2-3 rolls each up to 1" wide. It is a steel dispenser with weighted rubber lined base for stability. It handles tape diameters of up to 5" on 3" cores. It features an extra wide blade to reduce working time.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Industrial Tapes
Product Number DISPNSR 5108
Product Name 3" Multi-track Office Tape Dispenser
Unlock Full Specs
to access all available technical data

Similar Products

Sulfur Free High-Temperature Masking Tape - 214 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0067 inches (0.1702 mm)
Adhesive Crepe Paper
View Details
Double Coated Polyester Film - 262M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0034 inches (0.0851 mm)
Adhesive PET - Polyester
View Details
2.5 mil Co-Extruded Polyethylene Protective Tape - 25A10 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
LSE Modified Acrylic Transfer Tape - 1943 PP - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details