3M Aerospace and Aircraft Maintenance Division Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 0.004 inch (0.10 mm) outdoor grade polyurethane protective backing with 0.012 inch (0.30 mm) high tack, quick grab rubber based adhesive. Applications include joining and sealing of canvas, rubber, leather,... | |
| 0.004 inch (0.10 mm) thick outdoor grade polyurethane protective backing with 0.012 inch (0.30 mm) high tack plasticizer compatible acrylic adhesive. Applications include repair of vinyl materials. Tough thermoplastic polyurethane... | |
| 14.0 mil thick uv stable polyurethane protective tape with acrylic adhesive. Applications include demanding military and commercial aircraft external applications subjected to years of outdoor use. Provided with dual liner... | |
| 18.0 mil polyurethane protective tape with acrylic adhesive. Very tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Abrasion, erosion, scratch, puncture, and impact resistant. Abrasion, erosion, scratch, puncture, and... | |
| 22 mil thick military grade polyurethane protective tape with high shear (HS) acrylic adhesive. Applications include advanced rotor blade protection on military helicopters. Tough thermoplastic polyurethane elastomer designed for outdoor... | |
| 28 mil thick Military Grade Polyurethane Protective Tape Very tough thermoplastic polyurethane elastomer with 3M HS (High Shear) acrylic adhesive. Military grade material for abrasion, erosion, scratch, puncture, moisture and... | |
| 3M™ Paint Replacement Tape is a fluoropolymer film with acrylic adhesive that provides high performance, low surface energy coating solution for both interior and exterior applications. 3M fluoropolymer films are... | |
| 3M™ Scotch-Weld™ Bonding Film AF 131-2 is designed for the bonding of honeycomb and metal to metal components where high strengths at 450°F (232°C) are required. | |
| 3M™ Scotch-Weld™ Bonding Film AF 15 is an unsupported film adhesive of nitrile-phenolic type, supplied with a protective liner. | |
| 3M™ Scotch-Weld™ Core Splice Adhesive Film AF 3002 is a 250-350°F (121-177°C) curing, low density, expandable product designed for the purpose of filling mismatched areas, and for splicing and reinforcing... | |
| 3M™ Scotch-Weld™ Lightning Strike Structural Adhesive Film AF 163 2LS is thermosetting, laminated metal foil films that adheres to cold and release coated tools. | |
| 3M™ Scotch-Weld™ Low Density Composite Surfacing Film AF 163 2XS is thermosetting, laminated metal foil films that adheres to cold and release coated tools. | |
| 3M™ Scotch-Weld™ Low Density Composite Surfacing Films AF 325 is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Excellent for surfacing composites. Provides a... | |
| 3M™ Scotch-Weld™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper... | |
| 3M™ Scotch-Weld™ SF 100 Film is a toughened, thermosetting epoxy adhesive formulated to provide durability in metal and composite bonding. Properties of 3M™ Scotch-Weld™ Structural Adhesive Film SF 100 are... | |
| 3M™ Scotch-Weld™ Structural Adhesive AF 126 is a thermosetting, non-volatile, modified epoxy film adhesive designed for structural bonding of metals. Cure at temperatures as low as 225°F (107°C). Optimum results... | |
| 3M™ Scotch-Weld™ Structural Adhesive AF 126 is a thermosetting, non-volatile, modified epoxy film adhesive designed for structural bonding of metals. Cure at temperatures as low as 225°F (107°C). Optimum results... | |
| 3M™ Scotch-Weld™ Structural Adhesive AF 3185 film is a non-volatile, thermosetting epoxy laminating adhesive and glass cloth combination designed for the structural bonding and for the preparation of reinforced epoxy... | |
| 3M™ Scotch-Weld™ Structural Adhesive AF 32 is an unsupported, thermosetting film adhesive designed for structural bonding especially where high peel strengths or vibration damping is required. | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 126 FR is a flame retardant, thermosetting, toughened, epoxy adhesive film designed for structural bonding. Cure at temperatures as low as 180F (82C). Excellent... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 126-3 is a thermosetting, toughened epoxy adhesive films designed for structural bonding. Excellent strength in metal-to-metal, composite, and honeycomb sandwich applications. Cure at temperatures... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 130-2 is designed for the bonding of honeycomb to metal and metal applications where high performance properties are needed over the -67 to 400°F... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 143-2 is designed for the bonding of honeycomb and metal to metal components where high strengths at 350°F (177°C) are required. Preliminary indications are... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 147 is a thermosetting nonvolatile, modified epoxy film adhesive designed for bonding of honeycomb and metal to metal components where high strengths at 300°F... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 30 is an unsupported, thermosetting film adhesive developed for structural bonding of metals and high strength plastic laminates (epoxy and phenolic). Some advantages of... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 31 is an unsupported, thermosetting structural film adhesive designed for metal-to-metal bonding. It is especially designed for hig10.0 mil unsupported thermosetting adhesive film for... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 3109-2 is a thermosetting, modified epoxy adhesive film. Scotch-Weld AF 3109-2 film was designed for bonding honeycomb and metal-to-metal components where high strength at... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 563 designates a family of moderate cure temperature thermosetting structural adhesive films. Scotch-Weld AF 563 film is similar to 3M™ Scotch-Weld™ Structural Adhesive Film... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 6 is an unsupported, thermosetting adhesive in film form developed for the structural bonding of metals. This product is especially suggested for use where... | |
| 3M™ Scotch-Weld™ Structural Core Splice Adhesive AF 3024 is a 250°F (121°C) to 350°F (176°C) curing, low density, expandable core splice adhesive film.High expansion (250%). Low sag during cure. Low... | |
| 3M™ Scotch-Weld™ Structural Core Splice Adhesive AF 3028 is a 250°F to 350°F (121°C to 176°C) curing, low density, expandable core splice adhesive film. Scotch-Weld AF 3028 adhesive was designed... | |
| 3M™ Vinyl Tape 471 Blue, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter... | |
| 3M™ Vinyl Tape 471 Green, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter... | |
| 3M™ Vinyl Tape 471 Red, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter... | |
| 3M™ Vinyl Tape 471 Yellow, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter... | |
| 3M™ Wind Blade Protection Tape 8608 can be used to help protect wind turbine blade surfaces from damage caused by minor impacts and erosion due to rain, sand, dirt, or... | |
| 3M™ Wind Blade Protection Tape W8609 can be used to help protect wind turbine blade surfaces from damage caused by minor impacts and erosion due to rain, sand, dirt, or... | |
| 3M™Scotch-Weld™Struc tural Adhesive Films AF 126-2 is a thermosetting, toughened epoxy adhesive films designed for structural bonding of metals. Cure at temperatures as low as 180°F (82°C). Excellent strength in... | |
| 40 mil thick military grade polyurethane protective tape. Applications include advanced rotor blade protection on military helicopters. Tough thermoplastic polyurethane elastomer designed for extreme outdoor applications. Abrasion, erosion, scratch, puncture,... | |
| 9.0 mil glossy black polyurethane tape. Tough, fuel resistant thermoplastic polyurethane elastomer typically used for anti-chafing of fuel cell bladders. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most... | |
| Clear coated, 9 mil thick, high UV stability polyurethane protective tape with acrylic adhesive. Clear coating is a thin hard coating for low friction applications. Applications include demanding outdoor installations... | |
| Designed for both solid panel and honeycomb sandwich constructions. High bond strength from -67F to 250F. High fracture toughness and peel strength. Excellent resistance to high moisture environments before and... | |
| Designed for exterior edge finishing. Combination of toughness and flexibility. Dual curing system (250 F to 350 F). First foaming material with good impact resistance. | |
| Developed for the structural bonding of metals. Especially suggested for use where high peel strengths are required. Good flexibility and shear strength at service temperatures from -67°F to 180°F (-55°C... | |
| Dual-cure 120c or 180c curing, low-density, expandable product for these applications: honeycomb sandwich edge finishing, filling mismatched areas, and core splicing and reinforcing honeycomb core. Fulfills stand-alone fire, smoke and... | |
| Epoxy designed for bonding composites, metal-to-metal and metal to honeycomb components. High shear strength. Excellent elevated temperature performance. Extremely high peel strength. Excellent long-term durability. Flexible cure cycles (275-400°F). | |
| Extremely impact-resistant outdoor grade polyurethane tape with acrylic foam adhesive. Applications include protection of aircraft skins and panels from Foreign Object Damage (FOD). Can be perforated for application on pressurized... | |
| Extremely transparent, glossy polyurethane protective tape with acrylic adhesive with excellent UV stability. Target thickness 0.008 inch (0.20 mm). Dual liner (DL) for ease of converting. Applications include demanding outdoor... | |
| Extremely transparent, glossy polyurethane protective tape with acrylic adhesive with excellent UV stability. Target thickness 0.008 inch (0.20 mm). Applications include demanding outdoor installations that require minimal UV degradation after... | |
| Flame retardant tape construction made from a tough polyurethane elastomer that resists puncture, tearing, and abrasion. Total thickness 0.018 in (0.46 mm). 3M PPT 8693DL is supplied with a top... | |
| Flame-retardant polyurethane tape. Total thickness 0.009" (0.23 mm). Applications include aircraft interiors, insulation patching, cargo compartments, and as a fluid/corrosion barrier on aircraft flooring. Lightweight and very tough thermoplastic polyurethane... | |
| General purpose outdoor grade polyurethane protective tape with acrylic adhesive. Total thickness is 0.008 inch (0.21 mm). Applications include surface protection applications in aerospace, equipment, automobiles, marine, and general industrial... | |
| High bond strength from -67 to 300F (-55 to 149C). Minimum 45 days out-time at ambient temperatures. Controlled flow. Excellent composite bonding. Maintains good metal bonding performance. Composite co-cure adhesive... | |
| High grade UV stable polyurethane protective tape with acrylic adhesive. Total thickness 0.014 inch (0.36 mm). Applications include demanding outdoor installations that require minimal UV degradation after years of use. | |
| Highly toughened, epoxy-based thermo-foaming film system, co-curable with composite material and designed for edge finish of sandwich panels and complex gap filling. Designed for exterior applications. Highly toughened edge finish... | |
| Indoor grade polyurethane protective tape with acrylic adhesive. Total thickness 0.008 (0.20mm). Tough thermoplastic polyurethane elastomer designed for indoor industrial applications. Scratch, puncture and impact resistant. Conformable to most surfaces. | |
| Indoor grade polyurethane tape with acrylic adhesive. Total thickness 0.014 inch (0.36 mm). Tough thermoplastic polyurethane elastomer designed for indoor industrial applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable... | |
| Indoor grade polyurethane tape with natural rubber adhesive. Total thickness 0.014 inch (0.36 mm). Tough thermoplastic polyurethane elastomer designed for indoor industrial applications. Abrasion, erosion, scratch, puncture, and impact resistant. | |
| Non-Volatile, Thermosetting for Structural Bonding of Metals, Epoxy-Graphite Composites, Honeycomb. High Temperature Performance, Smooth Void Free Surface. Bonds Pre-Cured Graphite Composites. Low Cure Temperatures, High Moisture Resistant. | |
| Outdoor grade polyurethane protective tape with acrylic adhesive and paper liner. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Applications include surface protection applications in aerospace. Scratch, puncture, erosion... | |
| Outdoor grade polyurethane protective tape with acrylic adhesive. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Applications include surface protection applications in aerospace. Scratch, puncture, erosion and impact resistant. | |
| Outdoor grade polyurethane protective tape with high shear (HS) acrylic adhesive. Total thickness 0.022 inch (0.56 mm). Tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Abrasion, erosion, scratch, puncture,... | |
| Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.014 inch (0.36mm). Matte surface finish. Applications include aircraft and rotor blade leading edge protection. Non-skip Slit Liner. | |
| Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.014 inch (0.36mm). Matte surface finish. Applications include aircraft and rotor blade leading edge protection. Very tough thermoplastic... | |
| Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Applications include surface protection applications in aerospace. Scratch, puncture, erosion and... | |
| Polyurethane protective tape with acrylic adhesive. Total thickness 0.018 inch (0.46 mm). Applications include aircraft leading edge structure protection. Very tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Abrasion,... | |
| Polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.018 inch (0.46 mm). Applications include helicopter rotor protection and aircraft leading edge structure protection. Very tough thermoplastic polyurethane elastomer... | |
| Polyurethane tape with high shear acrylic adhesive. Total thickness 0.028 inch (0.71 mm). Typically used for protecting helicopter rotor blades and aircraft leading edges from sand and rain erosion. Very... | |
| Rugged 6 mil polyurethane protective tape with high shear acrylic adhesive. Applications include helicopter rotor protection and matte black paint replacement. Very tough thermoplastic polyurethane elastomer designed for outdoor industrial... | |
| Rugged removable (low tack), flame resistant (meets NFPA 701-1989 Ed.) polyurethane tape. Total thickness 0.013 inch (0.33 mm). Applications include weld splatter protection during assembly. Tough thermoplastic polyurethane elastomer designed... | |
| Rugged, outdoor grade polyurethane tape with acrylic adhesive. Applications include paint, plastic and metal protection. Used for aircraft and windmill leading edge protection. Splice free. | |
| Structural adhesive film with long-term durability on honeycomb and metal-to-metal components. Excellent pre-bond humidity performance on composite substrates. Minimum of 90 days out-time at ambient conditions. Unsupported version available for... |