0.004 inch (0.10 mm) outdoor grade polyurethane protective backing with 0.012 inch (0.30 mm) high tack, quick grab rubber based adhesive. Applications include joining and sealing of canvas, rubber, leather, and fabric.
Recommended as a quick repair patch and can be used on wet or dry surfaces. Tough thermoplastic polyurethane elastomer designed for outdoor industrial and military applications. Scratch, puncture and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
| 3M Aerospace and Aircraft Maintenance Division | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 8617 Matte Transparent |
| Product Name | 3M Polyurethane Protective Tape |
| Type | Seaming / Heat Seal; Protective; Adhesive Tape; Industrial Tape |
| Features | Abrasion / Scratch Resistant; Transparent; UV or Weather Resistant |
| Color | Transparent |
| Backing | Plastic / Polymer; Polyurethane |
| Adhesive | Single; Pressure Sensitive; Rubber |