3M Aerospace and Aircraft Maintenance Division 3M™ Polyurethane Protective Tape 8681HS Gray No. 36493

Description
Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.014 inch (0.36mm). Matte surface finish. Applications include aircraft and rotor blade leading edge protection. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
Datasheet
Description
Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.014 inch (0.36mm). Matte surface finish. Applications include aircraft and rotor blade leading edge protection. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Paul, MN, USA
3M™ Polyurethane Protective Tape
8681HS Gray No. 36493
3M™ Polyurethane Protective Tape 8681HS Gray No. 36493
Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.014 inch (0.36mm). Matte surface finish. Applications include aircraft and rotor blade leading edge protection. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.

Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.014 inch (0.36mm). Matte surface finish. Applications include aircraft and rotor blade leading edge protection.

Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.

Supplier's Site Datasheet

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Adhesive Tapes
Product Number 8681HS Gray No. 36493
Product Name 3M™ Polyurethane Protective Tape
Type Protective; Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; UV or Weather Resistant
Color Gray No. 36493
Backing Plastic / Polymer; Polyurethane
Adhesive Single; Acrylic; Pressure Sensitive
Unlock Full Specs
to access all available technical data