3M Aerospace and Aircraft Maintenance Division 3M™ Scotch-Weld™ Structural Adhesive Film AF 126-2

Description
3M™Scotch-Weld™Struc tural Adhesive Films AF 126-2 is a thermosetting, toughened epoxy adhesive films designed for structural bonding of metals. Cure at temperatures as low as 180°F (82°C). Excellent strength in metal-to-metal, composite, and honeycomb sandwich applications. Low flow during cure. Low tack for easy handling.
Description
3M™Scotch-Weld™Struc tural Adhesive Films AF 126-2 is a thermosetting, toughened epoxy adhesive films designed for structural bonding of metals. Cure at temperatures as low as 180°F (82°C). Excellent strength in metal-to-metal, composite, and honeycomb sandwich applications. Low flow during cure. Low tack for easy handling.
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Structural Adhesive Film AF 126-2 is a thermosetting epoxy adhesive film specifically designed for structural bonding applications. It cures at temperatures starting from 180°F (82°C) and exhibits excellent strength in metal-to-metal, composite, and honeycomb sandwich bonding. The film has low flow during the curing process, which aids in maintaining bond integrity. It is characterized by low tack, facilitating easier handling during application. AF 126-2 is qualified to MIL-A-25463 and MMM-A-132 standards, ensuring its reliability for aerospace and aircraft maintenance applications. The adhesive film requires pressure during curing to maintain alignment and overcome thermal expansion, with recommended pressures ranging from 10 to 25 psi (68.9 to 172.3 kPa). Proper storage conditions include maintaining temperatures at or below 0°F (-17.8°C) to ensure optimal performance.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Structural Adhesive Film AF 126-2 is a thermosetting epoxy adhesive film specifically designed for structural bonding applications. It cures at temperatures starting from 180°F (82°C) and exhibits excellent strength in metal-to-metal, composite, and honeycomb sandwich bonding. The film has low flow during the curing process, which aids in maintaining bond integrity. It is characterized by low tack, facilitating easier handling during application. AF 126-2 is qualified to MIL-A-25463 and MMM-A-132 standards, ensuring its reliability for aerospace and aircraft maintenance applications. The adhesive film requires pressure during curing to maintain alignment and overcome thermal expansion, with recommended pressures ranging from 10 to 25 psi (68.9 to 172.3 kPa). Proper storage conditions include maintaining temperatures at or below 0°F (-17.8°C) to ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
St. Paul, MN, USA
3M™ Scotch-Weld™ Structural Adhesive Film
AF 126-2
3M™ Scotch-Weld™ Structural Adhesive Film AF 126-2
3M™Scotch-Weld™Struc tural Adhesive Films AF 126-2 is a thermosetting, toughened epoxy adhesive films designed for structural bonding of metals. Cure at temperatures as low as 180°F (82°C). Excellent strength in metal-to-metal, composite, and honeycomb sandwich applications. Low flow during cure. Low tack for easy handling.

3M™Scotch-Weld™Structural Adhesive Films AF 126-2 is a thermosetting, toughened epoxy adhesive films designed for structural bonding of metals. Cure at temperatures as low as 180°F (82°C). Excellent strength in metal-to-metal, composite, and honeycomb sandwich applications. Low flow during cure. Low tack for easy handling.

Supplier's Site Datasheet

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Adhesive Tapes
Product Number AF 126-2
Product Name 3M™ Scotch-Weld™ Structural Adhesive Film
Type Adhesive Tape; Industrial Tape; Structural Bonding
Color Blue, Gray, Blue/Gray
Backing Rubber; Nitrile Rubber, Phenolic Epoxy Resins
Unlock Full Specs
to access all available technical data