3M Aerospace and Aircraft Maintenance Division 3M™ Scotch-Weld™ LD Composite Surfacing Films AF 325LS

Description
3M™ Scotch-Weld™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper screen for lightning dissipation applications. Excellent for surfacing composites. Provides a smooth void-free surface. Compatible with 250°F (121°C) or 350°F (177°C) cure cycles. Eliminates most filling operations.
Description
3M™ Scotch-Weld™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper screen for lightning dissipation applications. Excellent for surfacing composites. Provides a smooth void-free surface. Compatible with 250°F (121°C) or 350°F (177°C) cure cycles. Eliminates most filling operations.
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Low Density Composite Surfacing Film AF 325LS is designed for surfacing composite parts, providing a smooth, void-free finish. This film is co-cure compatible with most epoxy composite prepreg systems at temperatures of 250°F (121°C) and 350°F (177°C). It is available in white and blue, allowing for color contrast with underlying materials. The film has a weight of 0.056 lbs./ft² (273 g/m¬=) and features an integral expanded copper foil mesh, which enhances lightning strike performance. It operates effectively within a temperature range of -67°F (-55°C) to 300°F (149°C) and is resistant to humidity exposure before and after curing. The product's low density formulation aids in pre-paint surface preparation, reducing the need for additional filling, fairing, and sanding operations. Proper application techniques are essential for achieving optimal results, including minimizing air entrapment during installation. The shelf life is six months when stored at 0°F (-18°C) or below.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Low Density Composite Surfacing Film AF 325LS is designed for surfacing composite parts, providing a smooth, void-free finish. This film is co-cure compatible with most epoxy composite prepreg systems at temperatures of 250°F (121°C) and 350°F (177°C). It is available in white and blue, allowing for color contrast with underlying materials. The film has a weight of 0.056 lbs./ft² (273 g/m¬=) and features an integral expanded copper foil mesh, which enhances lightning strike performance. It operates effectively within a temperature range of -67°F (-55°C) to 300°F (149°C) and is resistant to humidity exposure before and after curing. The product's low density formulation aids in pre-paint surface preparation, reducing the need for additional filling, fairing, and sanding operations. Proper application techniques are essential for achieving optimal results, including minimizing air entrapment during installation. The shelf life is six months when stored at 0°F (-18°C) or below.

Suppliers

Company
Product
Description
Supplier Links
3M™ Scotch-Weld™ LD Composite Surfacing Films - AF 325LS - 3M Aerospace and Aircraft Maintenance Division
St. Paul, MN, USA
3M™ Scotch-Weld™ LD Composite Surfacing Films
AF 325LS
3M™ Scotch-Weld™ LD Composite Surfacing Films AF 325LS
3M™ Scotch-Weld™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper screen for lightning dissipation applications. Excellent for surfacing composites. Provides a smooth void-free surface. Compatible with 250°F (121°C) or 350°F (177°C) cure cycles. Eliminates most filling operations.

3M™ Scotch-Weld™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper screen for lightning dissipation applications.

Excellent for surfacing composites. Provides a smooth void-free surface. Compatible with 250°F (121°C) or 350°F (177°C) cure cycles. Eliminates most filling operations.

Supplier's Site Datasheet

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Adhesive Tapes
Product Number AF 325LS
Product Name 3M™ Scotch-Weld™ LD Composite Surfacing Films
Type Foil Tape; Adhesive Tape; Industrial Tape; Low Density Composite Surfacing Film
Color Copper
Backing Metal Foil; Copper Foil Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Tape - A104828-ND - DigiKey
TE Connectivity
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
KD11 Crepe Paper Tape - KD11-10MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details