3M Aerospace and Aircraft Maintenance Division 3M™ Polyurethane Protective Tape 8681HS Gray No. 36251

Description
Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.014 inch (0.36mm). Matte surface finish. Applications include aircraft and rotor blade leading edge protection. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
Datasheet
Description
Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.014 inch (0.36mm). Matte surface finish. Applications include aircraft and rotor blade leading edge protection. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Paul, MN, USA
3M™ Polyurethane Protective Tape
8681HS Gray No. 36251
3M™ Polyurethane Protective Tape 8681HS Gray No. 36251
Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.014 inch (0.36mm). Matte surface finish. Applications include aircraft and rotor blade leading edge protection. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.

Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.014 inch (0.36mm). Matte surface finish. Applications include aircraft and rotor blade leading edge protection.

Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.

Supplier's Site Datasheet

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Adhesive Tapes
Product Number 8681HS Gray No. 36251
Product Name 3M™ Polyurethane Protective Tape
Type Protective; Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; UV or Weather Resistant
Color Gray No. 36251
Backing Plastic / Polymer; Polyurethane
Adhesive Single; Acrylic; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

All Service Jacket Sealing Tape - 348 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; All Service Jacket Sealing Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Powder Peel Blue Discs - PB00875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details