3M Aerospace and Aircraft Maintenance Division Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| 3M™ Fastbond™ 30NF Contact Adhesive is a water-dispersed high strength contact adhesive. High immediate bond strength and long bonding range. It is non-flammable in the wet state, post-formable and heat... | |
| 3M™ Fastbond™ Contact Adhesive 2000NF Blue is a water-dispersed, high solids, activated adhesive. Provides immediate bonding and handling strength bonds flexible polyurethane and latex foams, plastic laminate, wood, plywood, without... | |
| 3M™ Fastbond™ Foam Adhesive 100NF Neutral is a water dispersed neoprene contact adhesive. Bonds many porous substrates to porous or non-porous substrates with minimal dry time. It is fast tacking... | |
| 3M™ Fuel Resistant Coating EC-776 is a general purpose, solvent-based adhesive/coating with good adhesion to synthetic rubber, metal, glass, and many plastics. | |
| 3M™ Fuel Resistant Coating EC-776SR is a general purpose, solvent-based adhesive/coating with good adhesion to synthetic rubber, metal, glass, and many plastics. 3M EC-776SR coating includes a red dye for... | |
| 3M™ Repositionable Spray Adhesive 75 is an adhesive that provides tape-like bonds on many lightweight materials. It adheres in seconds, yet has an extra-long tack range that allows you to... | |
| 3M™ Scotch-Grip™ Fire Resistant Rubber Based Adhesive EC-4419 is a fire resistant, synthetic, rubber-based adhesive. It is commonly used for bonding gaskets in aircraft interiors and for attachment of de-icing... | |
| 3M™ Scotch-Weld™ 3532 B/A Urethane Adhesive is a two-component, polyurethane adhesive which cures at room temperature or with heat to form tough, impact-resistant structural bonds. Provides excellent adhesion to many... | |
| 3M™ Scotch-Weld™ Bonding Film AF 131-2 is designed for the bonding of honeycomb and metal to metal components where high strengths at 450°F (232°C) are required. | |
| 3M™ Scotch-Weld™ Bonding Film AF 15 is an unsupported film adhesive of nitrile-phenolic type, supplied with a protective liner. | |
| 3M™ Scotch-Weld™ Core Splice Adhesive EC-3500 B/A is a two-part core splicing material designed for filling mismatch areas and reinforcing honeycomb core. | |
| 3M™ Scotch-Weld™ Core Splice Adhesive EC-3500 B/A is a two-part core splicing material designed for filling mismatch areas and reinforcing honeycomb core. High performance over a temperature range of -67F... | |
| 3M™ Scotch-Weld™ Core Splice Adhesive Film AF 3002 is a 250-350°F (121-177°C) curing, low density, expandable product designed for the purpose of filling mismatched areas, and for splicing and reinforcing... | |
| 3M™ Scotch-Weld™ Core Splice Film AF 3070 FST is a dual-cure 120C or 180C curing, low-density, expandable product for these applications: honeycomb sandwich edge finishing, filling mismatched areas, and core... | |
| 3M™ Scotch-Weld™ EC-3964 is a solution version of 3M™ Structural Adhesive Film AF 147. Used to bond screen in sound suppression panels on aircraft engine nacelles. Can be sprayed on... | |
| 3M™ Scotch-Weld™ Epoxy Adhesive 1838 is a rigid, two-part epoxy. 4:5 mix ratio, 60 minute work life and handling strength in 8 hours. 3M™ Scotch-Weld™ Epoxy Adhesive 1838 adhesive cures... | |
| 3M™ Scotch-Weld™ Epoxy Adhesive 2214 is a gray, high-density, deaerated, rigid, aluminum filled, one-part epoxy. Cures in 40 minutes at 250 Degrees F/121 Degrees C. 3M™ Scotch-Weld™ Epoxy Adhesive 2214... | |
| 3M™ Scotch-Weld™ Epoxy Adhesive 2216 is a flexible, two-part epoxy. 2:3 mix ratio, 90 minute work life and handling strength in 10 hours. This kit contains parts A and B. | |
| 3M™ Scotch-Weld™ Epoxy Adhesive DP100 FR is a flame retardant, two-part epoxy. 1:1 mix ratio, 3-5 minute work life and handling strength in 20 minutes. 3M™ Scotch-Weld™ EPX™ 400 mL... | |
| 3M™ Scotch-Weld™ Epoxy Adhesive DP125 is a flexible, gray, two-part epoxy. 1:1 mix ratio, 25 minute work life and handling strength in 2.5 hours. 3M™ Scotch-Weld™ EPX™ 200 mL applicator. | |
| 3M™ Scotch-Weld™ Epoxy Adhesive DP190 is a gray, two-part epoxy. 1:1 mix ratio, 90 minute work life and handling strength in 12 hours. 3M™ Scotch-Weld™ EPX™ Plus II applicator. 3M™ | |
| 3M™ Scotch-Weld™ Epoxy Adhesive DP420 is a toughened, off white, two-part epoxy. 2:1 mix ratio, 20 minute work life and handling strength in 2 hours. 3M™ Scotch-Weld™ EPX™ 200 mL... | |
| 3M™ Scotch-Weld™ Epoxy Adhesive DP460 is a toughened, two-part epoxy. 2:1 mix ratio, 60 minute work life and handling strength in 4 hours. 3M™ Scotch-Weld™ EPX™ Plus II applicator. 3M™ | |
| 3M™ Scotch-Weld™ Epoxy Adhesive EC 2615 and EC 2615 LW (Long Worklife) are two component epoxy adhesives which cure at room temperature or with heat to form a tough, impact-resistance... | |
| 3M™ Scotch-Weld™ Epoxy Adhesive EC-1386 is a cream colored, one-part heat curing high viscosity epoxy, 3M™ Scotch-Weld™ Epoxy Adhesive EC-1386 eliminates the mixing and weighing two part systems. This product... | |
| 3M™ Scotch-Weld™ Epoxy Adhesive EC-1469 is a cream colored, one-part heat curing low viscosity epoxy. 3M™ Scotch-Weld™ Epoxy Adhesive EC-1469 eliminates the mixing and weighing two part systems. This product... | |
| 3M™ Scotch-Weld™ Epoxy Adhesive EC-2086 is a gray colored, one-part heat curing very high viscosity epoxy. 3M™ Scotch-Weld™ Epoxy Adhesive EC-2086 eliminates the mixing and weighing two part systems. This... | |
| 3M™ Scotch-Weld™ Lightning Strike Structural Adhesive Film AF 163 2LS is thermosetting, laminated metal foil films that adheres to cold and release coated tools. | |
| 3M™ Scotch-Weld™ Low Density Composite Surfacing Film AF 163 2XS is thermosetting, laminated metal foil films that adheres to cold and release coated tools. | |
| 3M™ Scotch-Weld™ Low Density Composite Surfacing Films AF 325 is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Excellent for surfacing composites. Provides a... | |
| 3M™ Scotch-Weld™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper... | |
| 3M™ Scotch-Weld™ Neoprene Contact Adhesive 10 Light Yellow is a is a brushable, light yellow colored contact adhesive. Air drying contact adhesive which bonds immediately and permanently upon application of... | |
| 3M™ Scotch-Weld™ Neoprene High Performance Contact Adhesive 1357L Gray-Green, Is a lower viscosity, grey-green high performance contact adhesive that provides a long bonding range and initial strength. Gray-Green can be... | |
| 3M™ Scotch-Weld™ Neoprene High Performance Rubber And Gasket Adhesive 1300 Yellow is a yellow solvent type synthetic rubber based adhesive Yellow has high immediate strength and good heat resistance. It... | |
| 3M™ Scotch-Weld™ Neoprene High Performance Rubber And Gasket Adhesive 1300L is a yellow solvent type synthetic rubber based adhesive. High immediate strength and good heat resistance. It is a general-purpose... | |
| 3M™ Scotch-Weld™ Neoprene Rubber And Gasket Adhesive 2141 is a light yellow, high strength, solvent type synthetic rubber-based brushable adhesive. Used for bonding rubber and gasketing materials. It is also... | |
| 3M™ Scotch-Weld™ Nitrile High Performance Plastic Adhesive 1099H is a fast drying and heat curable Nitrile adhesive. Air dried bonds have high strength; resist weathering, water, oil and fuel. It... | |
| 3M™ Scotch-Weld™ Nitrile High Performance Plastic Adhesive 1099L is a low viscosity fast drying and heat curable Nitrile adhesive. Tan can bond most vinyls (supported and unsupported) wood, metal, rubber... | |
| 3M™ Scotch-Weld™ Nitrile High Performance Rubber And Gasket Adhesive 847 is a premium quality, reddish brown, multi-purpose adhesive that develops strong flexible bonds. Develops strong flexible bonds very rapidly to... | |
| 3M™ Scotch-Weld™ Nitrile High Performance Rubber And Gasket Adhesive 847L is a lower viscosity premium quality, brown, multi-purpose adhesive that develops strong flexible bonds. Develops strong flexible bonds very rapidly... | |
| 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a medium... | |
| 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TS230 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TS230 is a sprayable,... | |
| 3M™ Scotch-Weld™ SF 100 Film is a toughened, thermosetting epoxy adhesive formulated to provide durability in metal and composite bonding. Properties of 3M™ Scotch-Weld™ Structural Adhesive Film SF 100 are... | |
| 3M™ Scotch-Weld™ Sprayable Structural Adhesive EC-3710 is a modification of 3M™ Scotch-Weld™ Structural Adhesive Film AF 191 in solution form. It produces excellent performance up to 350°F (177°C). Designed for... | |
| 3M™ Scotch-Weld™ Structural Adhesive 1648 B/A is a two-part, 75 degrees F curing adhesive for bonding polyester and metal panels to themselves and each other. High temperature resistance. Good adhesion... | |
| 3M™ Scotch-Weld™ Structural Adhesive AF 126 is a thermosetting, non-volatile, modified epoxy film adhesive designed for structural bonding of metals. Cure at temperatures as low as 225°F (107°C). Optimum results... | |
| 3M™ Scotch-Weld™ Structural Adhesive AF 126 is a thermosetting, non-volatile, modified epoxy film adhesive designed for structural bonding of metals. Cure at temperatures as low as 225°F (107°C). Optimum results... | |
| 3M™ Scotch-Weld™ Structural Adhesive AF 3185 film is a non-volatile, thermosetting epoxy laminating adhesive and glass cloth combination designed for the structural bonding and for the preparation of reinforced epoxy... | |
| 3M™ Scotch-Weld™ Structural Adhesive AF 32 is an unsupported, thermosetting film adhesive designed for structural bonding especially where high peel strengths or vibration damping is required. | |
| 3M™ Scotch-Weld™ Structural Adhesive EC-3448 is a structural paste designed for improved hot-wet conditions after cure. Structurally bonds metal to metal and precured fiber reinforced epoxy composite laminates. It is... | |
| 3M™ Scotch-Weld™ Structural Adhesive EC-3587 B/A Gray is a two-part polyurethane that cures at room temperature or with heat to a tough, impact-resistant material. It has excellent adhesion to many... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 126 FR is a flame retardant, thermosetting, toughened, epoxy adhesive film designed for structural bonding. Cure at temperatures as low as 180F (82C). Excellent... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 126-3 is a thermosetting, toughened epoxy adhesive films designed for structural bonding. Excellent strength in metal-to-metal, composite, and honeycomb sandwich applications. Cure at temperatures... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 130-2 is designed for the bonding of honeycomb to metal and metal applications where high performance properties are needed over the -67 to 400°F... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 143-2 is designed for the bonding of honeycomb and metal to metal components where high strengths at 350°F (177°C) are required. Preliminary indications are... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 147 is a thermosetting nonvolatile, modified epoxy film adhesive designed for bonding of honeycomb and metal to metal components where high strengths at 300°F... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 30 is an unsupported, thermosetting film adhesive developed for structural bonding of metals and high strength plastic laminates (epoxy and phenolic). Some advantages of... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 31 is an unsupported, thermosetting structural film adhesive designed for metal-to-metal bonding. It is especially designed for hig10.0 mil unsupported thermosetting adhesive film for... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 3109-2 is a thermosetting, modified epoxy adhesive film. Scotch-Weld AF 3109-2 film was designed for bonding honeycomb and metal-to-metal components where high strength at... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 563 designates a family of moderate cure temperature thermosetting structural adhesive films. Scotch-Weld AF 563 film is similar to 3M™ Scotch-Weld™ Structural Adhesive Film... | |
| 3M™ Scotch-Weld™ Structural Adhesive Film AF 6 is an unsupported, thermosetting adhesive in film form developed for the structural bonding of metals. This product is especially suggested for use where... | |
| 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1593 is a sprayable primer for use with 3M™ Scotch-Weld™ Structural Adhesive Film AF 30. This product is suggested for use where good aluminum and... | |
| 3M™ Scotch-Weld™ Structural Core Splice Adhesive AF 3024 is a 250°F (121°C) to 350°F (176°C) curing, low density, expandable core splice adhesive film.High expansion (250%). Low sag during cure. Low... | |
| 3M™ Scotch-Weld™ Structural Core Splice Adhesive AF 3028 is a 250°F to 350°F (121°C to 176°C) curing, low density, expandable core splice adhesive film. Scotch-Weld AF 3028 adhesive was designed... | |
| 3M™ Scotch-Weld™ Urethane Adhesive 3549 is a flexible, two-part urethane. This kit contains parts A and B. 3M™ Scotch-Weld™ Urethane Adhesive 3549 cures at room temperature or with heat to... | |
| 3M™ Scotch-Weld™ Urethane Adhesive DP605 NS is a semi-rigid, non-sag, two-part urethane. 1:1 mix ratio, 5 minute work life and handling strength in 20 minutes. 3M™ Scotch-Weld™ EPX™ Plus II... | |
| 3M™Scotch-Weld™Struc tural Adhesive Films AF 126-2 is a thermosetting, toughened epoxy adhesive films designed for structural bonding of metals. Cure at temperatures as low as 180°F (82°C). Excellent strength in... | |
| A flexible, two-part, room temperature curing epoxy with high peel and shear strength. Is identical to 3M™ Scotch-Weld™ Epoxy Adhesive EC-2216 B/A in chemical composition. Has been labeled, packaged, tested,... | |
| A rapid room-temperature curing, two-part epoxy adhesive for use in bonding many metals, wood, and a variety of plastics. Equal parts by volume are easily mixed to produce strong, impact... | |
| A two-component epoxy adhesive which cures at room temperature or with heat to form a tough, impact resistant bond. It has an excellent adhesion to many metal and plastic substrates. | |
| Designed for both solid panel and honeycomb sandwich constructions. High bond strength from -67F to 250F. High fracture toughness and peel strength. Excellent resistance to high moisture environments before and... | |
| Designed for exterior edge finishing. Combination of toughness and flexibility. Dual curing system (250 F to 350 F). First foaming material with good impact resistance. | |
| Developed for the structural bonding of metals. Especially suggested for use where high peel strengths are required. Good flexibility and shear strength at service temperatures from -67°F to 180°F (-55°C... | |
| Dual-cure 120c or 180c curing, low-density, expandable product for these applications: honeycomb sandwich edge finishing, filling mismatched areas, and core splicing and reinforcing honeycomb core. Fulfills stand-alone fire, smoke and... | |
| Epoxy designed for bonding composites, metal-to-metal and metal to honeycomb components. High shear strength. Excellent elevated temperature performance. Extremely high peel strength. Excellent long-term durability. Flexible cure cycles (275-400°F). | |
| Epoxy used for filling voids and honeycomb core. Cures to a rigid, solvent-resistant material in one hour at 250F (121C). The compound has thixotropic properties for ease of application. Cured... | |
| First true contact adhesive in aerosol form. It has exceptional resistance to plasticizing oils. Bonds rubber and supported vinyls better than many typical bulk neoprene contact adhesives. It has exceptional... | |
| High bond strength from -67 to 300F (-55 to 149C). Minimum 45 days out-time at ambient temperatures. Controlled flow. Excellent composite bonding. Maintains good metal bonding performance. Composite co-cure adhesive... | |
| High strength, fast contact-type adhesive. Fast contact strength buildup for many decorative laminates. Only needs one minute of drying time. | |
| Highly toughened, epoxy-based thermo-foaming film system, co-curable with composite material and designed for edge finish of sandwich panels and complex gap filling. Designed for exterior applications. Highly toughened edge finish... | |
| Lower viscosity, sprayable version of 3M™ Scotch-Grip™ Rubber and Gasket Adhesive 1300. | |
| Multi-purpose spray adhesive with aggressive tack, high coverage and fast drying for permanently attaching foils, paper, cardboard, felt and other lightweight materials. Not for sale or use in CA or... | |
| Non-Volatile, Thermosetting for Structural Bonding of Metals, Epoxy-Graphite Composites, Honeycomb. High Temperature Performance, Smooth Void Free Surface. Bonds Pre-Cured Graphite Composites. Low Cure Temperatures, High Moisture Resistant. | |
| One-component, 100% Solids, Polyurethane Reactive Adhesive for Bonding Various Substrates It can be used in the woodworking, laminating and plastic component assembly markets. | |
| Quick-tacking, fast strength buildup. Aerosol, for bonding hard to hold materials like polyethylene and polypropylene. SBR rubber, fabric and felt. This product can effectively bond many hard to hold materials... | |
| Structural adhesive film with long-term durability on honeycomb and metal-to-metal components. Excellent pre-bond humidity performance on composite substrates. Minimum of 90 days out-time at ambient conditions. Unsupported version available for... | |
| Structural two part paste adhesive featuring full stand alone FST properties, good fluid resistance and ease of design to flexible substrates of a wide variety. | |
| Two component epoxy adhesive that cures at room temperature or with heat to form a tough, impact-resistant bond. High shear strength. High peel strength. Outstanding environmental resistance. 20 minute worklife. | |
| Two part paste adhesive, toughened system showing extreme high shear strength and high environmental resistance. | |
| Two-component, polyurethane adhesive which cures at room temperature. Forms tough, impact-resistant structural bonds. Excellent adhesion to many primed or painted metal and plastic substrates. Designed to develop sag resistance approximately... | |
| Two-Part, 30/70 Mix Ratio of Base to Hardener. Designed to cure at room temperature of 70-80F [21-27C]. Cured material exhibits excellent flexibility and adhesion. Low flow, soft paste viscosity permits... |