3M Aerospace and Aircraft Maintenance Division 3M™ Polyurethane Protective Tape 8673 Transparent

Description
High grade UV stable polyurethane protective tape with acrylic adhesive. Total thickness 0.014 inch (0.36 mm). Applications include demanding outdoor installations that require minimal UV degradation after years of use. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
Datasheet
Description
High grade UV stable polyurethane protective tape with acrylic adhesive. Total thickness 0.014 inch (0.36 mm). Applications include demanding outdoor installations that require minimal UV degradation after years of use. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Paul, MN, USA
3M™ Polyurethane Protective Tape
8673 Transparent
3M™ Polyurethane Protective Tape 8673 Transparent
High grade UV stable polyurethane protective tape with acrylic adhesive. Total thickness 0.014 inch (0.36 mm). Applications include demanding outdoor installations that require minimal UV degradation after years of use. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.

High grade UV stable polyurethane protective tape with acrylic adhesive. Total thickness 0.014 inch (0.36 mm). Applications include demanding outdoor installations that require minimal UV degradation after years of use.

Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.

Supplier's Site Datasheet

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Adhesive Tapes
Product Number 8673 Transparent
Product Name 3M™ Polyurethane Protective Tape
Type Protective; Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Transparent; UV or Weather Resistant
Color Transparent
Backing Plastic / Polymer; Polyurethane
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Electroplaters Vinyl Tape - EV00437 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details