3M Aerospace and Aircraft Maintenance Division Datasheets for Rubber Adhesives and Sealants
Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces.
Rubber Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| 3M™ Fastbond™ 30NF Contact Adhesive is a water-dispersed high strength contact adhesive. High immediate bond strength and long bonding range. It is non-flammable in the wet state, post-formable and heat... | |
| 3M™ Fastbond™ Contact Adhesive 2000NF Blue is a water-dispersed, high solids, activated adhesive. Provides immediate bonding and handling strength bonds flexible polyurethane and latex foams, plastic laminate, wood, plywood, without... | |
| 3M™ Fastbond™ Foam Adhesive 100NF Neutral is a water dispersed neoprene contact adhesive. Bonds many porous substrates to porous or non-porous substrates with minimal dry time. It is fast tacking... | |
| 3M™ Scotch-Grip™ Fire Resistant Rubber Based Adhesive EC-4419 is a fire resistant, synthetic, rubber-based adhesive. It is commonly used for bonding gaskets in aircraft interiors and for attachment of de-icing... | |
| 3M™ Scotch-Weld™ Neoprene Contact Adhesive 10 Light Yellow is a is a brushable, light yellow colored contact adhesive. Air drying contact adhesive which bonds immediately and permanently upon application of... | |
| 3M™ Scotch-Weld™ Neoprene High Performance Contact Adhesive 1357L Gray-Green, Is a lower viscosity, grey-green high performance contact adhesive that provides a long bonding range and initial strength. Gray-Green can be... | |
| 3M™ Scotch-Weld™ Neoprene High Performance Rubber And Gasket Adhesive 1300 Yellow is a yellow solvent type synthetic rubber based adhesive Yellow has high immediate strength and good heat resistance. It... | |
| 3M™ Scotch-Weld™ Neoprene High Performance Rubber And Gasket Adhesive 1300L is a yellow solvent type synthetic rubber based adhesive. High immediate strength and good heat resistance. It is a general-purpose... | |
| 3M™ Scotch-Weld™ Neoprene Rubber And Gasket Adhesive 2141 is a light yellow, high strength, solvent type synthetic rubber-based brushable adhesive. Used for bonding rubber and gasketing materials. It is also... | |
| 3M™ Scotch-Weld™ Nitrile High Performance Plastic Adhesive 1099H is a fast drying and heat curable Nitrile adhesive. Air dried bonds have high strength; resist weathering, water, oil and fuel. It... | |
| 3M™ Scotch-Weld™ Nitrile High Performance Plastic Adhesive 1099L is a low viscosity fast drying and heat curable Nitrile adhesive. Tan can bond most vinyls (supported and unsupported) wood, metal, rubber... | |
| 3M™ Scotch-Weld™ Nitrile High Performance Rubber And Gasket Adhesive 847 is a premium quality, reddish brown, multi-purpose adhesive that develops strong flexible bonds. Develops strong flexible bonds very rapidly to... | |
| 3M™ Scotch-Weld™ Nitrile High Performance Rubber And Gasket Adhesive 847L is a lower viscosity premium quality, brown, multi-purpose adhesive that develops strong flexible bonds. Develops strong flexible bonds very rapidly... | |
| 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1593 is a sprayable primer for use with 3M™ Scotch-Weld™ Structural Adhesive Film AF 30. This product is suggested for use where good aluminum and... | |
| High strength, fast contact-type adhesive. Fast contact strength buildup for many decorative laminates. Only needs one minute of drying time. | |
| Lower viscosity, sprayable version of 3M™ Scotch-Grip™ Rubber and Gasket Adhesive 1300. |