3M Aerospace and Aircraft Maintenance Division Datasheets for Pressure Sensitive Adhesives (PSA) and Contact Adhesives
Pressure sensitive adhesives (PSA) and contact adhesives adhere to most surfaces with very slight pressure. They are available in solvent and latex or water-based forms.
Pressure Sensitive Adhesives (PSA) and Contact Adhesives: Learn more
| Product Name | Notes |
|---|---|
| 3M™ Fastbond™ 30NF Contact Adhesive is a water-dispersed high strength contact adhesive. High immediate bond strength and long bonding range. It is non-flammable in the wet state, post-formable and heat... | |
| 3M™ Fastbond™ Contact Adhesive 2000NF Blue is a water-dispersed, high solids, activated adhesive. Provides immediate bonding and handling strength bonds flexible polyurethane and latex foams, plastic laminate, wood, plywood, without... | |
| 3M™ Fastbond™ Foam Adhesive 100NF Neutral is a water dispersed neoprene contact adhesive. Bonds many porous substrates to porous or non-porous substrates with minimal dry time. It is fast tacking... | |
| 3M™ Scotch-Weld™ Neoprene Contact Adhesive 10 Light Yellow is a is a brushable, light yellow colored contact adhesive. Air drying contact adhesive which bonds immediately and permanently upon application of... | |
| 3M™ Scotch-Weld™ Neoprene High Performance Contact Adhesive 1357L Gray-Green, Is a lower viscosity, grey-green high performance contact adhesive that provides a long bonding range and initial strength. Gray-Green can be... | |
| High strength, fast contact-type adhesive. Fast contact strength buildup for many decorative laminates. Only needs one minute of drying time. |