3M Aerospace and Aircraft Maintenance Division 3M™ Polyurethane Protective Tape 8616 Matte Transparent

Description
0.004 inch (0.10 mm) thick outdoor grade polyurethane protective backing with 0.012 inch (0.30 mm) high tack plasticizer compatible acrylic adhesive. Applications include repair of vinyl materials. Tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Scratch, puncture and impact resistant. Conformable tomost surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
Datasheet
Description
0.004 inch (0.10 mm) thick outdoor grade polyurethane protective backing with 0.012 inch (0.30 mm) high tack plasticizer compatible acrylic adhesive. Applications include repair of vinyl materials. Tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Scratch, puncture and impact resistant. Conformable tomost surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Paul, MN, USA
3M™ Polyurethane Protective Tape
8616 Matte Transparent
3M™ Polyurethane Protective Tape 8616 Matte Transparent
0.004 inch (0.10 mm) thick outdoor grade polyurethane protective backing with 0.012 inch (0.30 mm) high tack plasticizer compatible acrylic adhesive. Applications include repair of vinyl materials. Tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Scratch, puncture and impact resistant. Conformable tomost surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.

0.004 inch (0.10 mm) thick outdoor grade polyurethane protective backing with 0.012 inch (0.30 mm) high tack plasticizer compatible acrylic adhesive. Applications include repair of vinyl materials.

Tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Scratch, puncture and impact resistant. Conformable tomost surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.

Supplier's Site Datasheet

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Adhesive Tapes
Product Number 8616 Matte Transparent
Product Name 3M™ Polyurethane Protective Tape
Type Protective; Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Transparent; UV or Weather Resistant
Color Transparent
Backing Plastic / Polymer; Polyurethane
Adhesive Single; Acrylic; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Adhesive Tape - 4005-5R - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0065 inches (0.1651 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ01562 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details