3M Aerospace and Aircraft Maintenance Division 3M™ Polyurethane Protective Tape 8547

Description
Rugged removable (low tack), flame resistant (meets NFPA 701-1989 Ed.) polyurethane tape. Total thickness 0.013 inch (0.33 mm). Applications include weld splatter protection during assembly. Tough thermoplastic polyurethane elastomer designed for temporary industrial applications where flame resistant properties are desired. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
Description
Rugged removable (low tack), flame resistant (meets NFPA 701-1989 Ed.) polyurethane tape. Total thickness 0.013 inch (0.33 mm). Applications include weld splatter protection during assembly. Tough thermoplastic polyurethane elastomer designed for temporary industrial applications where flame resistant properties are desired. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.

Suppliers

Company
Product
Description
Supplier Links
St. Paul, MN, USA
3M™ Polyurethane Protective Tape
8547
3M™ Polyurethane Protective Tape 8547
Rugged removable (low tack), flame resistant (meets NFPA 701-1989 Ed.) polyurethane tape. Total thickness 0.013 inch (0.33 mm). Applications include weld splatter protection during assembly. Tough thermoplastic polyurethane elastomer designed for temporary industrial applications where flame resistant properties are desired. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.

Rugged removable (low tack), flame resistant (meets NFPA 701-1989 Ed.) polyurethane tape. Total thickness 0.013 inch (0.33 mm). Applications include weld splatter protection during assembly.

Tough thermoplastic polyurethane elastomer designed for temporary industrial applications where flame resistant properties are desired. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.

Supplier's Site

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Adhesive Tapes
Product Number 8547
Product Name 3M™ Polyurethane Protective Tape
Type Protective; Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Removable / Reusable; Transparent; Flame Resistant
Color Transparent
Backing Plastic / Polymer; Polyurethane
Adhesive Single; Acrylic; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD04500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details