3M,Ñ¢ Scotch-Weld,Ñ¢ Structural Splice Adhesive Film AF 3090 TEF is a thermal expandable adhesive film designed for bonding metal and composite materials. It cures at temperatures ranging from 250°F (120°C) to 350°F (180°C) and exhibits excellent bond properties, impact resistance, and peel strength. The film expands during curing, allowing it to fill gaps and mismatched surfaces effectively, making it suitable for core-splicing and edge-finishing applications in sandwich structures. The adhesive film is available in two thicknesses: 50 mil and 100 mil, with a non-sag formulation that ensures ease of application. It has a service temperature range of -67°F to 350°F and offers a shelf life of up to 12 months when stored properly. Surface preparation is critical for optimal performance, requiring clean, dry, and grease-free surfaces.
Designed for exterior edge finishing. Combination of toughness and flexibility. Dual curing system (250 F to 350 F). First foaming material with good impact resistance.
| 3M Aerospace and Aircraft Maintenance Division | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | AF 3090 |
| Product Name | 3M Scotch-Weld Structural Splice Adhesive Film |
| Type | Seaming / Heat Seal; Adhesive Tape; Industrial Tape |
| Color | Black |
| Backing | Synthetic Elastomer |