Outdoor grade polyurethane protective tape with high shear acrylic adhesive. Total thickness 0.014 inch (0.36mm). Matte surface finish. Applications include aircraft and rotor blade leading edge protection.
Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology that contains no VOC`s and is fast and easy to apply.
| 3M Aerospace and Aircraft Maintenance Division | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 8681HS Gray No. 36320 |
| Product Name | 3M Polyurethane Protective Tape |
| Type | Protective; Adhesive Tape; Industrial Tape |
| Features | Abrasion / Scratch Resistant; UV or Weather Resistant |
| Color | Gray No. 36320 |
| Backing | Plastic / Polymer; Polyurethane |
| Adhesive | Single; Acrylic; Pressure Sensitive |