3M Aerospace and Aircraft Maintenance Division Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| 3M™ Fuel Resistant Coating EC-776 is a general purpose, solvent-based adhesive/coating with good adhesion to synthetic rubber, metal, glass, and many plastics. | |
| 3M™ Fuel Resistant Coating EC-776SR is a general purpose, solvent-based adhesive/coating with good adhesion to synthetic rubber, metal, glass, and many plastics. 3M EC-776SR coating includes a red dye for... | |
| 3M™ Scotch-Weld™ Elastomeric Coating EC-2241 is a white, synthetic based product which has found use in the aerospace industry as a protective coating for rubber and cork. | |
| 3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials (polyurethane foam, glass wool, cork, etc.). 3M Elastomeric... | |
| 3M™ Scotch-Weld™ Metal Primer EC-3901 is a primer for 3M™ Scotch-Weld™ film and liquid adhesives in those applications where it is desired to obtain improved metal and glass adhesion. 3M™ | |
| 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1290 is a sprayable primer suggested for use with 3M™ Scotch-Weld™ Structural Adhesive Films AF-6, AF-10 and AF-13. Simplify production scheduling by protecting the cleaned... | |
| 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1660 is a primer for 3M™ Scotch-Weld™ film adhesives for applications where it is desired to obtain improved adhesion or improved resistance to environmental exposure. | |
| 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as... | |
| 3M™ Scotch-Weld™ Structural Adhesive Primer EC-2174 is a primer for Scotch- Weld film adhesives. It is especially suggested for use with 3M™ Scotch-Weld™ Structural Adhesive Film AF 31. | |
| 3M™ Scotch-Weld™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. | |
| 3M™ Scotch-Weld™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. | |
| 3M™ Scotch-Weld™ Structural Adhesive Primer EW-5000 is a sprayable, waterbased, low VOC, heat curing, chromated, corrosion inhibiting primer that can provide protection against corrosive environments. Scotch-Weld EW-5000 primer is designed... | |
| 3M™ Scotch-Weld™ Structural Adhesive Solution EC-3984 is a liquid, sprayable modified version of 3M™ Scotch-Weld™ Structural Adhesive Film AF 3109-2 . It has improved high temperature performance compared to conventional... | |
| 3M™ Surface Protection Film 3952 is a fluoropolymer film in Federal Standard 595 Color 36320 that provides high performance, low surface energy coating solution for both interior and exterior applications. | |
| Rugged 4 mil thick polyurethane protective film (no adhesive). Applications include co-cure for composite abrasion and erosion protection and matte black paint replacement. Very tough thermoplastic polyurethane elastomer designed for... | |
| Use with 3M™ Polyurethane Protective Tape to enhance initial adhesion in demanding situations. Promotes faster ultimate adhesion to certain surface types (polyurethane paint, epoxy primers, epoxy composites). Companion product for... | |
| Use with AF-163-2 Bonding Films. Sprayable or Brushable, Curing Type. High Degree of Protection Against Corrosive Environments Both Inside and Outside the Bond Line. | |
| Use with Epoxy Based Film Adhesives. Contains Corrosion Inhibitive Pigment for Added Corrosion Protection. Insures Complete Wetting of Film Adhesive to Adherend Surfaces. Simplified Production Schedule, Protects Clean Surface Until... |