3M Aerospace and Aircraft Maintenance Division 3M™ Scotch-Weld™ Structural Adhesive Film AF 191

Description
Epoxy designed for bonding composites, metal-to-metal and metal to honeycomb components. High shear strength. Excellent elevated temperature performance. Extremely high peel strength. Excellent long-term durability. Flexible cure cycles (275-400°F).
Description
Epoxy designed for bonding composites, metal-to-metal and metal to honeycomb components. High shear strength. Excellent elevated temperature performance. Extremely high peel strength. Excellent long-term durability. Flexible cure cycles (275-400°F).
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Structural Adhesive Film AF 191 is a thermosetting modified epoxy adhesive designed for high-strength bonding applications, including composites, metal-to-metal, and metal-to-honeycomb components. It exhibits excellent elevated temperature performance, with a recommended cure temperature of 350°F (177°C) and flexible cure cycles ranging from 275°F to 400°F. The adhesive film provides extremely high peel strength and durability, making it suitable for demanding environments, including cryogenic conditions. It is available in various forms, including unsupported and isolation versions, and can be used with conductive screens for lightning strike protection. The film has a low volatile content of less than 1% and is tan in color. Proper storage at 0°F (-18°C) is recommended to maximize shelf life, which is six months from the date of shipment.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Structural Adhesive Film AF 191 is a thermosetting modified epoxy adhesive designed for high-strength bonding applications, including composites, metal-to-metal, and metal-to-honeycomb components. It exhibits excellent elevated temperature performance, with a recommended cure temperature of 350°F (177°C) and flexible cure cycles ranging from 275°F to 400°F. The adhesive film provides extremely high peel strength and durability, making it suitable for demanding environments, including cryogenic conditions. It is available in various forms, including unsupported and isolation versions, and can be used with conductive screens for lightning strike protection. The film has a low volatile content of less than 1% and is tan in color. Proper storage at 0°F (-18°C) is recommended to maximize shelf life, which is six months from the date of shipment.

Suppliers

Company
Product
Description
Supplier Links
3M™ Scotch-Weld™ Structural Adhesive Film - AF 191 - 3M Aerospace and Aircraft Maintenance Division
St. Paul, MN, USA
3M™ Scotch-Weld™ Structural Adhesive Film
AF 191
3M™ Scotch-Weld™ Structural Adhesive Film AF 191
Epoxy designed for bonding composites, metal-to-metal and metal to honeycomb components. High shear strength. Excellent elevated temperature performance. Extremely high peel strength. Excellent long-term durability. Flexible cure cycles (275-400°F).

Epoxy designed for bonding composites, metal-to-metal and metal to honeycomb components. High shear strength. Excellent elevated temperature performance. Extremely high peel strength. Excellent long-term durability. Flexible cure cycles (275-400°F).

Supplier's Site Datasheet

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Adhesive Tapes
Product Number AF 191
Product Name 3M™ Scotch-Weld™ Structural Adhesive Film
Type Adhesive Tape; Industrial Tape; Structural Bonding
Color Tan
Backing Nylon Knit Scrim, Polyester Matte Scrim
Adhesive Single; Epoxy
Unlock Full Specs
to access all available technical data