3M Aerospace and Aircraft Maintenance Division 3M™ Scotch-Weld™ Structural Adhesive Film AF 143-2

Description
3M™ Scotch-Weld™ Structural Adhesive Film AF 143-2 is designed for the bonding of honeycomb and metal to metal components where high strengths at 350°F (177°C) are required. Preliminary indications are that AF 143-2 will give excellent performance in the -67°F to 350°F (-55°C to 177°C) temperature range. AF 143-2 has an embossed liner which yields improved porosity control in metal to metal applications.
Datasheet
Description
3M™ Scotch-Weld™ Structural Adhesive Film AF 143-2 is designed for the bonding of honeycomb and metal to metal components where high strengths at 350°F (177°C) are required. Preliminary indications are that AF 143-2 will give excellent performance in the -67°F to 350°F (-55°C to 177°C) temperature range. AF 143-2 has an embossed liner which yields improved porosity control in metal to metal applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ Scotch-Weld™ Structural Adhesive Film - AF 143-2 - 3M Aerospace and Aircraft Maintenance Division
St. Paul, MN, USA
3M™ Scotch-Weld™ Structural Adhesive Film
AF 143-2
3M™ Scotch-Weld™ Structural Adhesive Film AF 143-2
3M™ Scotch-Weld™ Structural Adhesive Film AF 143-2 is designed for the bonding of honeycomb and metal to metal components where high strengths at 350°F (177°C) are required. Preliminary indications are that AF 143-2 will give excellent performance in the -67°F to 350°F (-55°C to 177°C) temperature range. AF 143-2 has an embossed liner which yields improved porosity control in metal to metal applications.

3M™ Scotch-Weld™ Structural Adhesive Film AF 143-2 is designed for the bonding of honeycomb and metal to metal components where high strengths at 350°F (177°C) are required.

Preliminary indications are that AF 143-2 will give excellent performance in the -67°F to 350°F (-55°C to 177°C) temperature range. AF 143-2 has an embossed liner which yields improved porosity control in metal to metal applications.

Supplier's Site Datasheet

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Adhesive Tapes
Product Number AF 143-2
Product Name 3M™ Scotch-Weld™ Structural Adhesive Film
Type Adhesive Tape; Industrial Tape; Structural Bonding
Color Tan
Adhesive Single; Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Blasting Tape - BT100-1000 - Caplugs
Specs
Type Adhesive Tape
Width 1 inches (25.4 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details