3M Aerospace and Aircraft Maintenance Division Datasheets for Polyurethane Adhesives and Sealants
Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems.
Polyurethane Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| 3M™ Scotch-Weld™ 3532 B/A Urethane Adhesive is a two-component, polyurethane adhesive which cures at room temperature or with heat to form tough, impact-resistant structural bonds. Provides excellent adhesion to many... | |
| 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a medium... | |
| 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TS230 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TS230 is a sprayable,... | |
| 3M™ Scotch-Weld™ Structural Adhesive EC-3587 B/A Gray is a two-part polyurethane that cures at room temperature or with heat to a tough, impact-resistant material. It has excellent adhesion to many... | |
| 3M™ Scotch-Weld™ Urethane Adhesive 3549 is a flexible, two-part urethane. This kit contains parts A and B. 3M™ Scotch-Weld™ Urethane Adhesive 3549 cures at room temperature or with heat to... | |
| 3M™ Scotch-Weld™ Urethane Adhesive DP605 NS is a semi-rigid, non-sag, two-part urethane. 1:1 mix ratio, 5 minute work life and handling strength in 20 minutes. 3M™ Scotch-Weld™ EPX™ Plus II... | |
| One-component, 100% Solids, Polyurethane Reactive Adhesive for Bonding Various Substrates It can be used in the woodworking, laminating and plastic component assembly markets. | |
| Two-component, polyurethane adhesive which cures at room temperature. Forms tough, impact-resistant structural bonds. Excellent adhesion to many primed or painted metal and plastic substrates. Designed to develop sag resistance approximately... |