Norplex-Micarta Molded Product RM504

Description
RM504 (NEMA G-3, Type) is a thermoset rolled and molded composite consisting of a medium- weave glass reinforcement combined with a phenolic resin system. RM504 combines high mechanical strength with high-temperature resistance for ablative-type conditions. RM504 has properties similar to NEMA G-3 and MIL-I-24768/18*, Type GPG materials (Although listed, there are no requirements). RM504 is suitable for plugs, dowels, inserts, bushings, collars, spacers, thermal isolation, and insulators. *Customer is responsible for providing an approved Military Print for certification or testing to *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM504 (NEMA G-3, Type) is a thermoset rolled and molded composite consisting of a medium- weave glass reinforcement combined with a phenolic resin system. RM504 combines high mechanical strength with high-temperature resistance for ablative-type conditions. RM504 has properties similar to NEMA G-3 and MIL-I-24768/18*, Type GPG materials (Although listed, there are no requirements). RM504 is suitable for plugs, dowels, inserts, bushings, collars, spacers, thermal isolation, and insulators. *Customer is responsible for providing an approved Military Print for certification or testing to *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM504 - Norplex-Micarta
Postville, IA, USA
Molded Product
RM504
Molded Product RM504
RM504 (NEMA G-3, Type) is a thermoset rolled and molded composite consisting of a medium- weave glass reinforcement combined with a phenolic resin system. RM504 combines high mechanical strength with high-temperature resistance for ablative-type conditions. RM504 has properties similar to NEMA G-3 and MIL-I-24768/18*, Type GPG materials (Although listed, there are no requirements). RM504 is suitable for plugs, dowels, inserts, bushings, collars, spacers, thermal isolation, and insulators. *Customer is responsible for providing an approved Military Print for certification or testing to *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM504 (NEMA G-3, Type) is a thermoset rolled and molded composite consisting of a medium- weave glass reinforcement combined with a phenolic resin system. RM504 combines high mechanical strength with high-temperature resistance for ablative-type conditions. RM504 has properties similar to NEMA G-3 and MIL-I-24768/18*, Type GPG materials (Although listed, there are no requirements). RM504 is suitable for plugs, dowels, inserts, bushings, collars, spacers, thermal isolation, and insulators.
*Customer is responsible for providing an approved Military Print for certification or testing to

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM504
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Phenolics or Formaldehyde Resins
Filler Glass or FRP
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 5063135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.3937 inch (10 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details