Norplex-Micarta Molded Product RM629

Description
RM629 (NEMA XX) is a thermoset molded composite consisting of an electrical grade of paper reinforcement combined with a phenolic resin system. RM629 complies with the requirements of MIL-I-24768/11, Type PBG. This paper phenolic product is designed for a variety of electrical and mechanical applications, including plugs, dowels, inserts, spacers, washers, bushings, and insulators. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM629 (NEMA XX) is a thermoset molded composite consisting of an electrical grade of paper reinforcement combined with a phenolic resin system. RM629 complies with the requirements of MIL-I-24768/11, Type PBG. This paper phenolic product is designed for a variety of electrical and mechanical applications, including plugs, dowels, inserts, spacers, washers, bushings, and insulators. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM629 - Norplex-Micarta
Postville, IA, USA
Molded Product
RM629
Molded Product RM629
RM629 (NEMA XX) is a thermoset molded composite consisting of an electrical grade of paper reinforcement combined with a phenolic resin system. RM629 complies with the requirements of MIL-I-24768/11, Type PBG. This paper phenolic product is designed for a variety of electrical and mechanical applications, including plugs, dowels, inserts, spacers, washers, bushings, and insulators. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM629 (NEMA XX) is a thermoset molded composite consisting of an electrical grade of paper reinforcement combined with a phenolic resin system. RM629 complies with the requirements of MIL-I-24768/11, Type PBG. This paper phenolic product is designed for a variety of electrical and mechanical applications, including plugs, dowels, inserts, spacers, washers, bushings, and insulators.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM629
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Phenolics or Formaldehyde Resins
Filler Electrical Grade Paper
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 205456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.3937 inch (10 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details