Norplex-Micarta Molded Product RM329

Description
RM329 is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a melamine resin system. RM329 is a harder material than linen/phenolic composites, nevertheless it machines very well with standard machining equipment. The product is sometimes chosen for decorative parts because of its white color simulating ivory. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM329 is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a melamine resin system. RM329 is a harder material than linen/phenolic composites, nevertheless it machines very well with standard machining equipment. The product is sometimes chosen for decorative parts because of its white color simulating ivory. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM329 - Norplex-Micarta
Postville, IA, USA
Molded Product
RM329
Molded Product RM329
RM329 is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a melamine resin system. RM329 is a harder material than linen/phenolic composites, nevertheless it machines very well with standard machining equipment. The product is sometimes chosen for decorative parts because of its white color simulating ivory. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM329 is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a melamine resin system. RM329 is a harder material than linen/phenolic composites, nevertheless it machines very well with standard machining equipment. The product is sometimes chosen for decorative parts because of its white color simulating ivory.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM329
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Phenolics or Formaldehyde Resins
Filler Fabric or Pre-preg
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Plastic Rods - 1969900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 1.26 inch (32 mm)
View Details
ptfe insulators -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Industry Automotive; Electronics; Semiconductors or IC Packaging; Telecommunications,Electronics & Semiconductors,Automotive
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details