Norplex-Micarta Molded Product RM310

Description
RM310 (NEMA C) is a thermoset rolled and molded composite consisting of a medium-weave cotton reinforcement combined with a phenolic resin system. RM310 complies with the requirements of MIL-I-24768/16, Type FBM. RM310 is designed for a variety of mechanical applications and is suitable for inserts, bushings, flanges, cams, gaskets, collars, bearings, spacers, plugs, dowels, insulators, and pillow blocks. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM310 (NEMA C) is a thermoset rolled and molded composite consisting of a medium-weave cotton reinforcement combined with a phenolic resin system. RM310 complies with the requirements of MIL-I-24768/16, Type FBM. RM310 is designed for a variety of mechanical applications and is suitable for inserts, bushings, flanges, cams, gaskets, collars, bearings, spacers, plugs, dowels, insulators, and pillow blocks. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM310 - Norplex-Micarta
Postville, IA, USA
Molded Product
RM310
Molded Product RM310
RM310 (NEMA C) is a thermoset rolled and molded composite consisting of a medium-weave cotton reinforcement combined with a phenolic resin system. RM310 complies with the requirements of MIL-I-24768/16, Type FBM. RM310 is designed for a variety of mechanical applications and is suitable for inserts, bushings, flanges, cams, gaskets, collars, bearings, spacers, plugs, dowels, insulators, and pillow blocks. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM310 (NEMA C) is a thermoset rolled and molded composite consisting of a medium-weave cotton reinforcement combined with a phenolic resin system. RM310 complies with the requirements of MIL-I-24768/16, Type FBM. RM310 is designed for a variety of mechanical applications and is suitable for inserts, bushings, flanges, cams, gaskets, collars, bearings, spacers, plugs, dowels, insulators, and pillow blocks.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM310
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Phenolics or Formaldehyde Resins
Filler Fabric or Pre-preg
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.4724 inch (12 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details