Norplex-Micarta Molded Product RM326

Description
RM326 is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with an epoxy resin system. With properties similar to NEMA LE and MIL-I-24768/13 materials, RM326 is designed for electrical and mechanical applications, such as bushings, gaskets, collars, bearings, spacers, insulators, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM326 is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with an epoxy resin system. With properties similar to NEMA LE and MIL-I-24768/13 materials, RM326 is designed for electrical and mechanical applications, such as bushings, gaskets, collars, bearings, spacers, insulators, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM326 - Norplex-Micarta
Postville, IA, USA
Molded Product
RM326
Molded Product RM326
RM326 is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with an epoxy resin system. With properties similar to NEMA LE and MIL-I-24768/13 materials, RM326 is designed for electrical and mechanical applications, such as bushings, gaskets, collars, bearings, spacers, insulators, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM326 is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with an epoxy resin system. With properties similar to NEMA LE and MIL-I-24768/13 materials, RM326 is designed for electrical and mechanical applications, such as bushings, gaskets, collars, bearings, spacers, insulators, and light-duty gears.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM326
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Epoxy
Filler Fabric or Pre-preg
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Rods - 514483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Acetal or Polyoxymethylene (POM); Acetal
Width / O.D. 0.3150 inch (8 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details