Norplex-Micarta Molded Product RM310E

Description
RM310E (NEMA CE) is a thermoset rolled and molded composite consisting of a medium-fine weave cotton reinforcement combined with a phenolic resin system. RM310E complies with the requirements of MIL-I-24768/14, Type FBG. RM310E is designed for electrical and mechanical applications and is suitable for inserts, bushings, cams, gaskets, collars, bearings, spacers, plugs, dowels, insulators, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM310E (NEMA CE) is a thermoset rolled and molded composite consisting of a medium-fine weave cotton reinforcement combined with a phenolic resin system. RM310E complies with the requirements of MIL-I-24768/14, Type FBG. RM310E is designed for electrical and mechanical applications and is suitable for inserts, bushings, cams, gaskets, collars, bearings, spacers, plugs, dowels, insulators, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM310E - Norplex-Micarta
Postville, IA, USA
Molded Product
RM310E
Molded Product RM310E
RM310E (NEMA CE) is a thermoset rolled and molded composite consisting of a medium-fine weave cotton reinforcement combined with a phenolic resin system. RM310E complies with the requirements of MIL-I-24768/14, Type FBG. RM310E is designed for electrical and mechanical applications and is suitable for inserts, bushings, cams, gaskets, collars, bearings, spacers, plugs, dowels, insulators, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM310E (NEMA CE) is a thermoset rolled and molded composite consisting of a medium-fine weave cotton reinforcement combined with a phenolic resin system. RM310E complies with the requirements of MIL-I-24768/14, Type FBG. RM310E is designed for electrical and mechanical applications and is suitable for inserts, bushings, cams, gaskets, collars, bearings, spacers, plugs, dowels, insulators, and light-duty gears.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM310E
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Phenolics or Formaldehyde Resins
Filler Fabric or Pre-preg
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
End plate - 2007-8892 - WAGO
Specs
Form / Shape Plate
Thickness 1.84 inch (46.8 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details