Norplex-Micarta Molded Product RM630

Description
RM630 (NEMA XXX) is a thermoset molded composite consisting of an electrical grade paper reinforcement combined with a phenolic resin system. RM630 complies with the requirements of MIL-I-24768/10, Type PBE. RM630 is designed for a variety of electrical and mechanical applications, including plugs, dowels, inserts, spacers, washers, bushings, and insulators. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM630 (NEMA XXX) is a thermoset molded composite consisting of an electrical grade paper reinforcement combined with a phenolic resin system. RM630 complies with the requirements of MIL-I-24768/10, Type PBE. RM630 is designed for a variety of electrical and mechanical applications, including plugs, dowels, inserts, spacers, washers, bushings, and insulators. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM630 - Norplex-Micarta
Postville, IA, USA
Molded Product
RM630
Molded Product RM630
RM630 (NEMA XXX) is a thermoset molded composite consisting of an electrical grade paper reinforcement combined with a phenolic resin system. RM630 complies with the requirements of MIL-I-24768/10, Type PBE. RM630 is designed for a variety of electrical and mechanical applications, including plugs, dowels, inserts, spacers, washers, bushings, and insulators. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM630 (NEMA XXX) is a thermoset molded composite consisting of an electrical grade paper reinforcement combined with a phenolic resin system. RM630 complies with the requirements of MIL-I-24768/10, Type PBE. RM630 is designed for a variety of electrical and mechanical applications, including plugs, dowels, inserts, spacers, washers, bushings, and insulators.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM630
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Phenolics or Formaldehyde Resins
Filler Electrical Grade Paper
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy - Feather Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.5 to 1.66 inch (38.1 to 42.06 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 2116-1391 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details