Norplex-Micarta Molded Product RM320

Description
RM320 (NEMA L) is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a phenolic resin system. RM320 complies with the requirements of MIL-I-24768/15, Type FBI. RM320 is designed for electrical and mechanical applications, including inserts, bushings, cams, gaskets, collars, bearings, spacers, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM320 (NEMA L) is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a phenolic resin system. RM320 complies with the requirements of MIL-I-24768/15, Type FBI. RM320 is designed for electrical and mechanical applications, including inserts, bushings, cams, gaskets, collars, bearings, spacers, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM320 - Norplex-Micarta
Postville, IA, USA
Molded Product
RM320
Molded Product RM320
RM320 (NEMA L) is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a phenolic resin system. RM320 complies with the requirements of MIL-I-24768/15, Type FBI. RM320 is designed for electrical and mechanical applications, including inserts, bushings, cams, gaskets, collars, bearings, spacers, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM320 (NEMA L) is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a phenolic resin system. RM320 complies with the requirements of MIL-I-24768/15, Type FBI. RM320 is designed for electrical and mechanical applications, including inserts, bushings, cams, gaskets, collars, bearings, spacers, and light-duty gears.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM320
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Phenolics or Formaldehyde Resins
Filler Fabric or Pre-preg
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy -Fence Slats - PVT - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 236-300 - WAGO
Specs
Form / Shape Plate
Thickness 0.5512 inch (14 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details