Norplex-Micarta Molded Product RM500A

Description
RM500A (NEMA G-10) is a thermoset rolled and molded composite consisting of a medium- weave glass reinforcement combined with an epoxy resin system. RM500A complies with the requirements of MIL-I-24768/2, Type GEE. RM500A is designed for high electrical and mechanical strength and is suitable for inserts, bushings, cams, rings, collars, spacers, plugs, dowels, insulators, timing wheels, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM500A (NEMA G-10) is a thermoset rolled and molded composite consisting of a medium- weave glass reinforcement combined with an epoxy resin system. RM500A complies with the requirements of MIL-I-24768/2, Type GEE. RM500A is designed for high electrical and mechanical strength and is suitable for inserts, bushings, cams, rings, collars, spacers, plugs, dowels, insulators, timing wheels, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM500A - Norplex-Micarta
Postville, IA, USA
Molded Product
RM500A
Molded Product RM500A
RM500A (NEMA G-10) is a thermoset rolled and molded composite consisting of a medium- weave glass reinforcement combined with an epoxy resin system. RM500A complies with the requirements of MIL-I-24768/2, Type GEE. RM500A is designed for high electrical and mechanical strength and is suitable for inserts, bushings, cams, rings, collars, spacers, plugs, dowels, insulators, timing wheels, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM500A (NEMA G-10) is a thermoset rolled and molded composite consisting of a medium- weave glass reinforcement combined with an epoxy resin system. RM500A complies with the requirements of MIL-I-24768/2, Type GEE. RM500A is designed for high electrical and mechanical strength and is suitable for inserts, bushings, cams, rings, collars, spacers, plugs, dowels, insulators, timing wheels, and light-duty gears.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM500A
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Epoxy
Filler Glass or FRP
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Safety Top Cap -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.75 inch (69.85 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 205483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1181 inch (3 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details