Norplex-Micarta Molded Product RM505

Description
RM505 (NEMA G-5) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a melamine resin system. RM505 complies with the requirements of MIL-I-24768/8, Type GMG and is designed for high electrical and mechanical strength, along with arc and flame resistance. RM505 is suitable for plugs, dowels, inserts, bushings, collars, spacers, and insulators in applications where the humidity is low, and should not be used when immersed in water. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM505 (NEMA G-5) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a melamine resin system. RM505 complies with the requirements of MIL-I-24768/8, Type GMG and is designed for high electrical and mechanical strength, along with arc and flame resistance. RM505 is suitable for plugs, dowels, inserts, bushings, collars, spacers, and insulators in applications where the humidity is low, and should not be used when immersed in water. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM505 - Norplex-Micarta
Postville, IA, USA
Molded Product
RM505
Molded Product RM505
RM505 (NEMA G-5) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a melamine resin system. RM505 complies with the requirements of MIL-I-24768/8, Type GMG and is designed for high electrical and mechanical strength, along with arc and flame resistance. RM505 is suitable for plugs, dowels, inserts, bushings, collars, spacers, and insulators in applications where the humidity is low, and should not be used when immersed in water. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM505 (NEMA G-5) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a melamine resin system. RM505 complies with the requirements of MIL-I-24768/8, Type GMG and is designed for high electrical and mechanical strength, along with arc and flame resistance. RM505 is suitable for plugs, dowels, inserts, bushings, collars, spacers, and insulators in applications where the humidity is low, and should not be used when immersed in water.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM505
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Phenolics or Formaldehyde Resins
Filler Glass or FRP
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Plastic Rods - 4083958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.15 inch (80 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PTFE wheels -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Cleanroom, food processing, lab carts, semiconductor, chemical industry
Use Temperature -328 to 500 F (-200 to 260 C)
View Details