Norplex-Micarta Molded Product RM130

Description
RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings, collars, sleeves, spacers, insulators, timing wheels, and light duty gears. RM130M meets the requirements of MIL-I-24768/27*, Type GEE-F. *Customer is responsible for providing an approved Military Print for certification or testing to the MIL-I-24768/27 specification. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings, collars, sleeves, spacers, insulators, timing wheels, and light duty gears. RM130M meets the requirements of MIL-I-24768/27*, Type GEE-F. *Customer is responsible for providing an approved Military Print for certification or testing to the MIL-I-24768/27 specification. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM130 - Norplex-Micarta
Postville, IA, USA
Molded Product
RM130
Molded Product RM130
RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings, collars, sleeves, spacers, insulators, timing wheels, and light duty gears. RM130M meets the requirements of MIL-I-24768/27*, Type GEE-F. *Customer is responsible for providing an approved Military Print for certification or testing to the MIL-I-24768/27 specification. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings, collars, sleeves, spacers, insulators, timing wheels, and light duty gears. RM130M meets the requirements of MIL-I-24768/27*, Type GEE-F.
*Customer is responsible for providing an approved Military Print for certification or testing to the MIL-I-24768/27 specification.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM130
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Epoxy
Filler Glass or FRP
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 282-326 - WAGO
Specs
Form / Shape Plate
Thickness 1.22 inch (31 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details