Norplex-Micarta Molded Product RM320LE

Description
RM320LE (NEMA LE) is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a phenolic resin system. RM320LE complies with the requirements of MIL-I-24768/13, Type FBE. RM320LE is designed for electrical and mechanical applications, including inserts, bushings, cams, gaskets, collars, bearings, spacers, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM320LE (NEMA LE) is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a phenolic resin system. RM320LE complies with the requirements of MIL-I-24768/13, Type FBE. RM320LE is designed for electrical and mechanical applications, including inserts, bushings, cams, gaskets, collars, bearings, spacers, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM320LE - Norplex-Micarta
Postville, IA, USA
Molded Product
RM320LE
Molded Product RM320LE
RM320LE (NEMA LE) is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a phenolic resin system. RM320LE complies with the requirements of MIL-I-24768/13, Type FBE. RM320LE is designed for electrical and mechanical applications, including inserts, bushings, cams, gaskets, collars, bearings, spacers, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM320LE (NEMA LE) is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a phenolic resin system. RM320LE complies with the requirements of MIL-I-24768/13, Type FBE. RM320LE is designed for electrical and mechanical applications, including inserts, bushings, cams, gaskets, collars, bearings, spacers, and light-duty gears.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM320LE
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Phenolics or Formaldehyde Resins
Filler Fabric or Pre-preg
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Rubber Sheets - 205528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
View Details