Norplex-Micarta Molded Product RM511A

Description
RM511A (NEMA G-10, Type) is a thermoset rolled and molded composite consisting of a medium-heavy weave glass fabric reinforcement combined with a high-temperature epoxy resin system. The properties of this composite material are similar to those of NEMA G-11 and MIL-I-24768/3; however, rods are not a recognized form by either specification. RM511A provides high electrical and mechanical strength at elevated temperatures of 150°C and above. RM511A is suitable for inserts, bushings, cams, rings, collars, spacers, plugs, dowels, insulators, timing wheels, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RM511A (NEMA G-10, Type) is a thermoset rolled and molded composite consisting of a medium-heavy weave glass fabric reinforcement combined with a high-temperature epoxy resin system. The properties of this composite material are similar to those of NEMA G-11 and MIL-I-24768/3; however, rods are not a recognized form by either specification. RM511A provides high electrical and mechanical strength at elevated temperatures of 150°C and above. RM511A is suitable for inserts, bushings, cams, rings, collars, spacers, plugs, dowels, insulators, timing wheels, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Product - RM511A - Norplex-Micarta
Postville, IA, USA
Molded Product
RM511A
Molded Product RM511A
RM511A (NEMA G-10, Type) is a thermoset rolled and molded composite consisting of a medium-heavy weave glass fabric reinforcement combined with a high-temperature epoxy resin system. The properties of this composite material are similar to those of NEMA G-11 and MIL-I-24768/3; however, rods are not a recognized form by either specification. RM511A provides high electrical and mechanical strength at elevated temperatures of 150°C and above. RM511A is suitable for inserts, bushings, cams, rings, collars, spacers, plugs, dowels, insulators, timing wheels, and light-duty gears. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RM511A (NEMA G-10, Type) is a thermoset rolled and molded composite consisting of a medium-heavy weave glass fabric reinforcement combined with a high-temperature epoxy resin system. The properties of this composite material are similar to those of NEMA G-11 and MIL-I-24768/3; however, rods are not a recognized form by either specification. RM511A provides high electrical and mechanical strength at elevated temperatures of 150°C and above. RM511A is suitable for inserts, bushings, cams, rings, collars, spacers, plugs, dowels, insulators, timing wheels, and light-duty gears.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number RM511A
Product Name Molded Product
Form / Shape Rod or Round Stock
Chemical System Epoxy
Filler Glass or FRP
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 264-361 - WAGO
Specs
Form / Shape Plate
Thickness 1.26 inch (32 mm)
Width / O.D. 0.1575 inch (4 mm)
View Details