Sherwin-Williams Protective & Marine Coatings Glass-fiber Reinforced, 100% Solids Epoxy Cor-Cote® FRE

Description
COR-COTE FRE is a glass-fiber reinforced, 100% solids high build epoxy. Designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities. For immersion, fume, and vapor environments especially where resistance to H2S gas permeation and MIC is required. 100% solids Low VOC Fiber reinforced for improved coating strength, chemical resistance, and film build Resistant to water and wastewater treatment immersion RECOMMENDED USAGE Protects concrete and steel surfaces in immersion and atmospheric exposure. Ideally suited for coating, lining, and containment applications in water and wastewater facilities including: Lift stations Concrete pipe Wet wells Steel pipe Manholes Sumps Digesters Trenches Clarifiers Sluice ways Basins Influent chambers
Datasheet
Description
COR-COTE FRE is a glass-fiber reinforced, 100% solids high build epoxy. Designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities. For immersion, fume, and vapor environments especially where resistance to H2S gas permeation and MIC is required. 100% solids Low VOC Fiber reinforced for improved coating strength, chemical resistance, and film build Resistant to water and wastewater treatment immersion RECOMMENDED USAGE Protects concrete and steel surfaces in immersion and atmospheric exposure. Ideally suited for coating, lining, and containment applications in water and wastewater facilities including: Lift stations Concrete pipe Wet wells Steel pipe Manholes Sumps Digesters Trenches Clarifiers Sluice ways Basins Influent chambers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass-fiber Reinforced, 100% Solids Epoxy - Cor-Cote® FRE - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Glass-fiber Reinforced, 100% Solids Epoxy
Cor-Cote® FRE
Glass-fiber Reinforced, 100% Solids Epoxy Cor-Cote® FRE
COR-COTE FRE is a glass-fiber reinforced, 100% solids high build epoxy. Designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities. For immersion, fume, and vapor environments especially where resistance to H2S gas permeation and MIC is required. 100% solids Low VOC Fiber reinforced for improved coating strength, chemical resistance, and film build Resistant to water and wastewater treatment immersion RECOMMENDED USAGE Protects concrete and steel surfaces in immersion and atmospheric exposure. Ideally suited for coating, lining, and containment applications in water and wastewater facilities including: Lift stations Concrete pipe Wet wells Steel pipe Manholes Sumps Digesters Trenches Clarifiers Sluice ways Basins Influent chambers

COR-COTE FRE is a glass-fiber reinforced, 100% solids high build epoxy. Designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities. For immersion, fume, and vapor environments especially where resistance to H2S gas permeation and MIC is required.

  • 100% solids
  • Low VOC
  • Fiber reinforced for improved coating strength, chemical resistance, and film build
  • Resistant to water and wastewater treatment immersion

RECOMMENDED USAGE

Protects concrete and steel surfaces in immersion and atmospheric exposure. Ideally suited for coating, lining, and containment applications in water and wastewater facilities including:

  • Lift stations
  • Concrete pipe
  • Wet wells
  • Steel pipe
  • Manholes
  • Sumps
  • Digesters
  • Trenches
  • Clarifiers
  • Sluice ways
  • Basins
  • Influent chambers
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Protective Liners and Lining Systems
Product Number Cor-Cote® FRE
Product Name Glass-fiber Reinforced, 100% Solids Epoxy
Function Corrosion; SecondaryContainment
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details
Custom Wear Plates and Liners - HPA Cobalt 6B H - High Performance Alloys, Inc.
Specs
Function Abrasion or Sliding Wear
Industry / Application Chemical; Food Contact, Pharmaceutical or Sanitary
Liner Materials Metal
View Details
Cement-Mortar Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details
Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details