Voith Turbo Inc. Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
| Blind assembly coupling with disk element(s) Features: Nominal torque capacity TKN: 400 - 16,000 Nm Connection engine flywheel - solid shaft Elements can be housing dismantled radially if... | |
| Blind assembly coupling with disk element(s) Features: Nominal torque capacity TKN: 400 - 16,000 Nm Connection engine flywheel - solid shaft For generators according to DIN 6281 | |
| Blind assembly coupling with disk element(s) Features: Nominal torque capacity TKN: 400 - 16,000 Nm Connection engine flywheel - solid shaft Radially removable elements | |
| Blind assembly coupling with disk element(s) Features: Nominal torque capacity TKN: 400 - 16,000 Nm Connection engine flywheel - solid shaft Standard design, long | |
| Blind assembly coupling with disk element(s) Features: Nominal torque capacity TKN: 400 - 16,000 Nm Connection engine flywheel - solid shaft Standard design, short | |
| Blind assembly coupling with failsafe protection Features: Nominal torque capacity TKN: 180 - 45,800 Nm Frictional damping Connection engine flywheel - solid shaft Between a Diesel engine and... | |
| Centered single element coupling, coupling as flange bearing Features: Nominal torque capacity TKN: 180 - 45,800 Nm Antifriction bearing Frictional damping Connection engine flywheel/housing - joint shaft Relative... | |
| Centered single element coupling, coupling as flange bearing Features: Nominal torque capacity TKN: 400 - 16,000 Nm Antifriction bearing Connection engine flywheel/housing - joint shaft | |
| Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Antifriction bearing Frictional damping Connection engine flywheel - joint shaft For higher speeds | |
| Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Antifriction bearing Frictional damping Connection flange - joint shaft For higher speeds | |
| Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection engine flywheel - joint shaft | |
| Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection engine flywheel - joint shaft Very short installed length | |
| Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection flange - joint shaft | |
| Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection solid shaft - joint shaft Biggest coupling inertia at universal... | |
| Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection solid shaft - joint shaft Smallest coupling inertia at universal... | |
| Centered twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Antifriction bearing Connection engine flywheel - joint shaft For higher speeds | |
| Centered twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Antifriction bearing Connection flange - joint shaft For higher speeds | |
| Centered twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Antifriction bearing Frictional damping Connection engine flywheel - joint shaft For higher speeds | |
| Centered twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Antifriction bearing Frictional damping Connection flange - joint shaft For higher speeds | |
| Centered twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Friction bearing Frictional damping Connection engine flywheel - joint shaft | |
| Centered twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Friction bearing Frictional damping Connection flange - joint shaft | |
| Centered twin element coupling with double torsional elasticity Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction and antifriction bearings Connection flange - joint shaft Particularly suitable... | |
| Centred triple element coupling Features: Nominal torque capacity TKN: 540 - 137,400 Nm Friction bearing Connection flange - joint shaft | |
| Centred twin element coupling combined with synchronising joing Features: Nominal torque capacity TKN: 360 - 720 Nm Antifriction bearing Connection flange - flange | |
| Centred twin element coupling, electrically insulated Features: Nominal torque capacity TKN: 360 - 91,600 Nm Friction bearing Connection solid shaft - joint shaft Following prEN 50124, up to... | |
| Coupling design consisting of: - highly flexible coupling BR 152 - synchronising shaft Features: Nominal torque capacity TKN: 180 - 40,000 Nm Friction or antifriction bearings Frictional damping... | |
| Coupling design consisting of: - highly flexible coupling - joint shaft - connecting elements, if required Features: Nominal torque capacity TKN: 180 - 91,600 Nm | |
| Coupling design with longitudinal expansion compensation shaft Features: Nominal torque capacity TKN: 360 - 91,600 Nm Friction bearing Connection engine flywheel - joint shaft Particularly suitable for engine... | |
| Coupling shaft with quadruplicate and tornsinal flexibility Features: Nominal torque capacity TKN: 180 - 45,800 Nm Frictional and antifriction bearings Connection flange - flange Two Kuesel universal joint... | |
| Kuesel universal joint shaft coupling with short installed length Features: Nominal torque capacity TKN: 4,000 Nm Friction bearing Frictional damping Connection engine flywheel - solid shaft For marine... | |
| Single element blind assembly coupling without preload Features: Connection engine flywheel - splined shaft For light-duty applications | |
| Single element blind assembly coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Frictional damping Connection engine flywheel - solid shaft | |
| Single element blind assembly coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Frictional damping Connection engine flywheel - splined shaft | |
| Twin element blind assembly coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - generator solid shaft For 1-bearing generators | |
| Twin element blind assembly coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - solid shaft | |
| Universally flexible single element coupling Features: Nominal torque capacity TKN: 400 - 8,000 Nm Connection solid shaft - solid shaft | |
| Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - solid shaft | |
| Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - solid shaft Elements can be dismantled radially via a split... | |
| Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - solid shaft Radially removable elements | |
| Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection flange - solid shaft | |
| Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection solid shaft - solid shaft | |
| Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection solid shaft - solid shaft Radially removable elements | |
| Universally flexible twin element coupling Features: Nominal torque capacity TKN: 800 - 16,000 Nm Connection solid shaft - solid shaft Radially removable elements |