Voith Turbo Inc. Flexible Coupling K 080 900 1013

Description
Centred triple element coupling Features: Nominal torque capacity TKN: 540 - 137,400 Nm Friction bearing Connection flange - joint shaft
Description
Centred triple element coupling Features: Nominal torque capacity TKN: 540 - 137,400 Nm Friction bearing Connection flange - joint shaft

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - K 080 900 1013 - Voith Turbo Inc.
York, PA, USA
Flexible Coupling
K 080 900 1013
Flexible Coupling K 080 900 1013
Centred triple element coupling Features: Nominal torque capacity TKN: 540 - 137,400 Nm Friction bearing Connection flange - joint shaft

Centred triple element coupling
Features:

  • Nominal
    torque capacity TKN:
    540 - 137,400 Nm
  • Friction bearing
  • Connection
    flange - joint shaft
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number K 080 900 1013
Product Name Flexible Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27M4010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units Metric Design
Bore Diameter 0.3937 inch (10 mm)
View Details