Voith Turbo Inc. Universally Flexible Coupling BR 240

Description
Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection solid shaft - solid shaft Radially removable elements
Description
Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection solid shaft - solid shaft Radially removable elements

Suppliers

Company
Product
Description
Supplier Links
Universally Flexible Coupling - BR 240 - Voith Turbo Inc.
York, PA, USA
Universally Flexible Coupling
BR 240
Universally Flexible Coupling BR 240
Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection solid shaft - solid shaft Radially removable elements

Universally flexible twin element coupling
Features:

  • Nominal
    torque capacity TKN:
    360 - 91,600 Nm
  • Connection
    solid shaft - solid shaft
  • Radially removable elements
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 240
Product Name Universally Flexible Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Disc Can used with any 0.25
Specs
Coupling Type Sliding Block
Rated Torque 0.5000 In-lbs (0.5765 kg-cm)
Coupling Diameter 0.2500 inch (6.35 mm)
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Flexible Coupling Flectors - 2032405 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.9843 inch (25 mm)
View Details