Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLEXIBLE COUPLINGS
VOITH TURBO INC.
BR 153 -- KUESEL UNIVERSAL JOINT SHAFT COUPLING
Voith Turbo Inc.
Kuesel Universal Joint Shaft Coupling
BR 153
Description
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Antifriction bearing Frictional damping Connection flange - joint shaft For higher speeds
Voith Turbo Inc.
Done
Description
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Antifriction bearing Frictional damping Connection flange - joint shaft For higher speeds
Suppliers
Company
Product
Description
Supplier Links
Voith Turbo Inc.
York, PA, USA
Kuesel Universal Joint Shaft Coupling
BR 153
Kuesel Universal Joint Shaft Coupling
BR 153
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Antifriction bearing Frictional damping Connection flange - joint shaft For higher speeds
Centered single element coupling
Features:
Nominal
torque capacity T
KN
:
180 - 45,800 Nm
Antifriction bearing
Frictional damping
Connection
flange - joint shaft
For higher speeds
Supplier's Site
Technical Specifications
Voith Turbo Inc.
Product Category
Flexible Couplings
Product Number
BR 153
Product Name
Kuesel Universal Joint Shaft Coupling
Coupling Type
Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Coupling Spring Disc 9400/XX-YY
Specs
Coupling Type
Coupling Spring Disc
View Details
Hottinger Brüel & Kjær A/S
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm]
1-4413.0002
Specs
Coupling Type
Metal Bellows
Rated Torque
4.42 In-lbs (5.1 kg-cm)
Rated Speed
20000 rpm
View Details
jbj Techniques Limited
ARPEX Torsionally Rigid Disc Couplings
Specs
Coupling Type
Torsionally rigid all steel disc couplings
Rated Torque
3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed
2100 to 24000 rpm
View Details
RS Components, Ltd.
Flexible Couplings
606035
Specs
Units
Metric Design
Coupling Diameter
0.9449 inch (24 mm)
View Details