Voith Turbo Inc. Kuesel Universal Joint Shaft Coupling BR 198

Description
Coupling design consisting of: - highly flexible coupling BR 152 - synchronising shaft Features: Nominal torque capacity TKN: 180 - 40,000 Nm Friction or antifriction bearings Frictional damping Connection engine flywheel - synchronising shaft Specifically designed for small marine main propulsion drives (Aquadrive CVT)
Description
Coupling design consisting of: - highly flexible coupling BR 152 - synchronising shaft Features: Nominal torque capacity TKN: 180 - 40,000 Nm Friction or antifriction bearings Frictional damping Connection engine flywheel - synchronising shaft Specifically designed for small marine main propulsion drives (Aquadrive CVT)

Suppliers

Company
Product
Description
Supplier Links
Kuesel Universal Joint Shaft Coupling - BR 198 - Voith Turbo Inc.
York, PA, USA
Kuesel Universal Joint Shaft Coupling
BR 198
Kuesel Universal Joint Shaft Coupling BR 198
Coupling design consisting of: - highly flexible coupling BR 152 - synchronising shaft Features: Nominal torque capacity TKN: 180 - 40,000 Nm Friction or antifriction bearings Frictional damping Connection engine flywheel - synchronising shaft Specifically designed for small marine main propulsion drives (Aquadrive CVT)

Coupling design consisting of:
- highly flexible coupling BR 152
- synchronising shaft
Features:

  • Nominal
    torque capacity TKN:
    180 - 40,000 Nm
  • Friction or antifriction bearings
  • Frictional damping
  • Connection
    engine flywheel - synchronising shaft
  • Specifically designed for small marine main propulsion drives (Aquadrive CVT)
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 198
Product Name Kuesel Universal Joint Shaft Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ19, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj19 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD100 - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 18.9 to 31.5 inch (480 to 800 mm)
View Details
Flexible Couplings - 606036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9449 inch (24 mm)
View Details