Voith Turbo Inc. Blind Assembly Coupling BR 317

Description
Blind assembly coupling with disk element(s) Features: Nominal torque capacity TKN: 400 - 16,000 Nm Connection engine flywheel - solid shaft Radially removable elements
Description
Blind assembly coupling with disk element(s) Features: Nominal torque capacity TKN: 400 - 16,000 Nm Connection engine flywheel - solid shaft Radially removable elements

Suppliers

Company
Product
Description
Supplier Links
Blind Assembly Coupling - BR 317 - Voith Turbo Inc.
York, PA, USA
Blind Assembly Coupling
BR 317
Blind Assembly Coupling BR 317
Blind assembly coupling with disk element(s) Features: Nominal torque capacity TKN: 400 - 16,000 Nm Connection engine flywheel - solid shaft Radially removable elements

Blind assembly coupling with disk element(s)
Features:

  • Nominal
    torque capacity TKN:
    400 - 16,000 Nm
  • Connection
    engine flywheel - solid shaft
  • Radially removable elements
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 317
Product Name Blind Assembly Coupling
Coupling Type Flexible Disc
Unlock Full Specs
to access all available technical data

Similar Products

3 / 5mm Bores, 19mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP03P0519 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 8087099 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 6.38 inch (162 mm)
View Details