Voith Turbo Inc. Datasheets for Universal Joints
Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service.
Universal Joints: Learn more
| Product Name | Notes |
|---|---|
| Technical features Compact shaft with high torque capacity and very high bearing life. Center parts characterized by increased torsional and structural stiffnes. Hirth serration as a standard for connecting parts. | |
| Technical features Compact shaft with very high torque capacity due to impact compression of journal crosses. Equipped with advanced radial and axial bearing assemblies. Torque transmission by Hirth teeth on... | |
| Technical features Standard design: Closely spaced sizes from 225 to 350 mm flange diameter. Design emphasis on lateral and torsional stiffness. Torque range of 32 to 143 kNm. Applications Marine... | |
| Technical features Standard design: Closely spaced sizes from 225 to 550 mm flange diameter. Compact design with high torque capacity. Torque transmission by cross-key in the flange. Torque range of... | |
| Technical features Standard design: Closely spaced sizes from 58 to 435 mm flange diameter. Design emphasis on long bearing life and low moments of inertia. Torque range of 150 Nm... | |
| Bearing supported, intermediate fixed length shaft | |
| Fixed length assembly | |
| Fixed length jack shaft | |
| For flange, fixed length design | |
| Reduction shaft with standard slip swivel head and one bearing | |
| Telescopic assembly with extra-long slip | |
| Telescopic assembly with standard slip | |
| Telescopic short coupled assembly |